Vishay Intertechnology, Inc. RES 4.7K OHM 5W 1% WW AXIAL RWR74N4701FRB12

Description
RES 4.7Kohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 5W 1% WW AXIAL - RWR74N4701FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 5W 1% WW AXIAL
RWR74N4701FRB12
RES 4.7K OHM 5W 1% WW AXIAL RWR74N4701FRB12
RES 4.7Kohm 5W 1% WW AXIAL

RES 4.7Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N4701FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N4701FRB12-ND
Through Hole Resistors RWR74N4701FRB12-ND
4.7 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.7 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74N4701FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N4701FRB12
Wirewound Resistors 3110-RWR74N4701FRB12
ESN-5 4.7K 1% RWR74N4701FR B12

ESN-5 4.7K 1% RWR74N4701FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74N4701FRB12 RWR74N4701FRB12-ND 3110-RWR74N4701FRB12
Product Name RES 4.7K OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms 4700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers