Vishay Intertechnology, Inc. Through Hole Resistors RWR74N2R20FRB12

Description
2.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
2.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74N2R20FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N2R20FRB12-ND
Through Hole Resistors RWR74N2R20FRB12-ND
2.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 2.2 OHM 5W 1% WW AXIAL - RWR74N2R20FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM 5W 1% WW AXIAL
RWR74N2R20FRB12
RES 2.2 OHM 5W 1% WW AXIAL RWR74N2R20FRB12
RES 2.2ohm 5W 1% WW AXIAL

RES 2.2ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR74N2R20FRB12-ND RWR74N2R20FRB12
Product Name Through Hole Resistors RES 2.2 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details