Vishay Intertechnology, Inc. Wirewound Resistors RWR71S6490FRB12

Description
ESS-2A 649 1% RWR71S6490FR B12
Request a Quote Datasheet
Description
ESS-2A 649 1% RWR71S6490FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S6490FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S6490FRB12
Wirewound Resistors 3110-RWR71S6490FRB12
ESS-2A 649 1% RWR71S6490FR B12

ESS-2A 649 1% RWR71S6490FR B12

Supplier's Site Datasheet
RES 649 OHM 2W 1% WW AXIAL - RWR71S6490FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 2W 1% WW AXIAL
RWR71S6490FRB12
RES 649 OHM 2W 1% WW AXIAL RWR71S6490FRB12
RES 649ohm 2W 1% WW AXIAL

RES 649ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S6490FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S6490FRB12-ND
Through Hole Resistors RWR71S6490FRB12-ND
649 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

649 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S6490FRB12 RWR71S6490FRB12 RWR71S6490FRB12-ND
Product Name Wirewound Resistors RES 649 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 649 ohms 649 ohms 649 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details