5.36 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 5.36Kohm 2W 1% WW AXIAL
ESS-2A 5.36K 1% RWR71S5361FR RSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR71S5361FRRSL-ND | RWR71S5361FRRSL | 3110-RWR71S5361FRRSL |
| Product Name | Through Hole Resistors | RES 5.36K OHM 2W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |