Vishay Intertechnology, Inc. Through Hole Resistors RWR71SR249FSBSL

Description
249 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
249 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR71SR249FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71SR249FSBSL-ND
Through Hole Resistors RWR71SR249FSBSL-ND
249 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71SR249FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71SR249FSBSL
Wirewound Resistors 3110-RWR71SR249FSBSL
ESS-2A .249 1% RWR71SR249FS BSL

ESS-2A .249 1% RWR71SR249FS BSL

Supplier's Site Datasheet
RES 0.249 OHM 2W 1% WW AXIAL - RWR71SR249FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.249 OHM 2W 1% WW AXIAL
RWR71SR249FSBSL
RES 0.249 OHM 2W 1% WW AXIAL RWR71SR249FSBSL
RES 0.249ohm 2W 1% WW AXIAL

RES 0.249ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71SR249FSBSL-ND 3110-RWR71SR249FSBSL RWR71SR249FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.249 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2490 ohms 0.2490 ohms 0.2490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details