Vishay Intertechnology, Inc. Wirewound Resistors RWR74N4531FPB12

Description
ESN-5 4.53K 1% RWR74N4531FP B12
Request a Quote Datasheet
Description
ESN-5 4.53K 1% RWR74N4531FP B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74N4531FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N4531FPB12
Wirewound Resistors 3110-RWR74N4531FPB12
ESN-5 4.53K 1% RWR74N4531FP B12

ESN-5 4.53K 1% RWR74N4531FP B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74N4531FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N4531FPB12-ND
Through Hole Resistors RWR74N4531FPB12-ND
4.53 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.53 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 4.53K OHM 5W 1% WW AXIAL - RWR74N4531FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53K OHM 5W 1% WW AXIAL
RWR74N4531FPB12
RES 4.53K OHM 5W 1% WW AXIAL RWR74N4531FPB12
RES 4.53Kohm 5W 1% WW AXIAL

RES 4.53Kohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74N4531FPB12 RWR74N4531FPB12-ND RWR74N4531FPB12
Product Name Wirewound Resistors Through Hole Resistors RES 4.53K OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 4530 ohms 4530 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers