Vishay Intertechnology, Inc. Through Hole Resistors RWR74N2200FRBSL

Description
220 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
220 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74N2200FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N2200FRBSL-ND
Through Hole Resistors RWR74N2200FRBSL-ND
220 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

220 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 220 OHM 5W 1% WW AXIAL - RWR74N2200FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 5W 1% WW AXIAL
RWR74N2200FRBSL
RES 220 OHM 5W 1% WW AXIAL RWR74N2200FRBSL
RES 220ohm 5W 1% WW AXIAL

RES 220ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74N2200FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N2200FRBSL
Wirewound Resistors 3110-RWR74N2200FRBSL
ESN-5 220 1% RWR74N2200FR BSL

ESN-5 220 1% RWR74N2200FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74N2200FRBSL-ND RWR74N2200FRBSL 3110-RWR74N2200FRBSL
Product Name Through Hole Resistors RES 220 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details