ESN-5 100 .1% RWR74N1000BS BSL
RES 100ohm 5W 0.1% WW AXIAL
100 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR74N1000BSBSL | RWR74N1000BSBSL | RWR74N1000BSBSL-ND |
| Product Name | Wirewound Resistors | RES 100 OHM 5W 0.1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 5 watts | 5 watts |