Vishay Intertechnology, Inc. Wirewound Resistors RWR71SR182FSRSL

Description
ESS-2A .182 1% RWR71SR182FS RSL
Request a Quote Datasheet
Description
ESS-2A .182 1% RWR71SR182FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71SR182FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71SR182FSRSL
Wirewound Resistors 3110-RWR71SR182FSRSL
ESS-2A .182 1% RWR71SR182FS RSL

ESS-2A .182 1% RWR71SR182FS RSL

Supplier's Site Datasheet
RES 0.182 OHM 2W 1% WW AXIAL - RWR71SR182FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.182 OHM 2W 1% WW AXIAL
RWR71SR182FSRSL
RES 0.182 OHM 2W 1% WW AXIAL RWR71SR182FSRSL
RES 0.182ohm 2W 1% WW AXIAL

RES 0.182ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71SR182FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71SR182FSRSL-ND
Through Hole Resistors RWR71SR182FSRSL-ND
182 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

182 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71SR182FSRSL RWR71SR182FSRSL RWR71SR182FSRSL-ND
Product Name Wirewound Resistors RES 0.182 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1820 ohms 0.1820 ohms 0.1820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers