Vishay Intertechnology, Inc. RES 226 OHM 5W 1% WW AXIAL RWR74N2260FSBSL

Description
RES 226ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 226ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226 OHM 5W 1% WW AXIAL - RWR74N2260FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 5W 1% WW AXIAL
RWR74N2260FSBSL
RES 226 OHM 5W 1% WW AXIAL RWR74N2260FSBSL
RES 226ohm 5W 1% WW AXIAL

RES 226ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N2260FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N2260FSBSL-ND
Through Hole Resistors RWR74N2260FSBSL-ND
226 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

226 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74N2260FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N2260FSBSL
Wirewound Resistors 3110-RWR74N2260FSBSL
ESN-5 226 1% RWR74N2260FS BSL

ESN-5 226 1% RWR74N2260FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74N2260FSBSL RWR74N2260FSBSL-ND 3110-RWR74N2260FSBSL
Product Name RES 226 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 226 ohms 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers