Vishay Intertechnology, Inc. Through Hole Resistors RWR74N15R0FRBSL

Description
15 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
15 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74N15R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N15R0FRBSL-ND
Through Hole Resistors RWR74N15R0FRBSL-ND
15 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

15 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74N15R0FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N15R0FRBSL
Wirewound Resistors 3110-RWR74N15R0FRBSL
ESN-5 15 1% RWR74N15R0FR BSL

ESN-5 15 1% RWR74N15R0FR BSL

Supplier's Site Datasheet
RES 15 OHM 5W 1% WW AXIAL - RWR74N15R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 5W 1% WW AXIAL
RWR74N15R0FRBSL
RES 15 OHM 5W 1% WW AXIAL RWR74N15R0FRBSL
RES 15ohm 5W 1% WW AXIAL

RES 15ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74N15R0FRBSL-ND 3110-RWR74N15R0FRBSL RWR74N15R0FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 15 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details