Vishay Intertechnology, Inc. Wirewound Resistors RWR71SR182FSBSL

Description
ESS-2A .182 1% RWR71SR182FS BSL
Request a Quote Datasheet
Description
ESS-2A .182 1% RWR71SR182FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71SR182FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71SR182FSBSL
Wirewound Resistors 3110-RWR71SR182FSBSL
ESS-2A .182 1% RWR71SR182FS BSL

ESS-2A .182 1% RWR71SR182FS BSL

Supplier's Site Datasheet
RES 0.182 OHM 2W 1% WW AXIAL - RWR71SR182FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.182 OHM 2W 1% WW AXIAL
RWR71SR182FSBSL
RES 0.182 OHM 2W 1% WW AXIAL RWR71SR182FSBSL
RES 0.182ohm 2W 1% WW AXIAL

RES 0.182ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71SR182FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71SR182FSBSL-ND
Through Hole Resistors RWR71SR182FSBSL-ND
182 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

182 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71SR182FSBSL RWR71SR182FSBSL RWR71SR182FSBSL-ND
Product Name Wirewound Resistors RES 0.182 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1820 ohms 0.1820 ohms 0.1820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details