Vishay Intertechnology, Inc. RES 5.11 OHM 2W 1% WW AXIAL RWR71S5R11FSBSL

Description
RES 5.11ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.11ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11 OHM 2W 1% WW AXIAL - RWR71S5R11FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 2W 1% WW AXIAL
RWR71S5R11FSBSL
RES 5.11 OHM 2W 1% WW AXIAL RWR71S5R11FSBSL
RES 5.11ohm 2W 1% WW AXIAL

RES 5.11ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S5R11FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S5R11FSBSL
Wirewound Resistors 3110-RWR71S5R11FSBSL
ESS-2A 5.11 1% RWR71S5R11FS BSL

ESS-2A 5.11 1% RWR71S5R11FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR71S5R11FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S5R11FSBSL-ND
Through Hole Resistors RWR71S5R11FSBSL-ND
5.11 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.11 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S5R11FSBSL 3110-RWR71S5R11FSBSL RWR71S5R11FSBSL-ND
Product Name RES 5.11 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.11 ohms 5.11 ohms 5.11 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details