Vishay Intertechnology, Inc. RES 19.6 OHM 5W 1% WW AXIAL RWR74N19R6FSB12

Description
RES 19.6ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 19.6ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6 OHM 5W 1% WW AXIAL - RWR74N19R6FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 5W 1% WW AXIAL
RWR74N19R6FSB12
RES 19.6 OHM 5W 1% WW AXIAL RWR74N19R6FSB12
RES 19.6ohm 5W 1% WW AXIAL

RES 19.6ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N19R6FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N19R6FSB12-ND
Through Hole Resistors RWR74N19R6FSB12-ND
19.6 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

19.6 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74N19R6FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N19R6FSB12
Wirewound Resistors 3110-RWR74N19R6FSB12
ESN-5 19.6 1% RWR74N19R6FS B12

ESN-5 19.6 1% RWR74N19R6FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74N19R6FSB12 RWR74N19R6FSB12-ND 3110-RWR74N19R6FSB12
Product Name RES 19.6 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19.6 ohms 19.6 ohms 19.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details