Vishay Intertechnology, Inc. Through Hole Resistors RWR71S6490FSRSL

Description
649 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
649 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR71S6490FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S6490FSRSL-ND
Through Hole Resistors RWR71S6490FSRSL-ND
649 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

649 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71S6490FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S6490FSRSL
Wirewound Resistors 3110-RWR71S6490FSRSL
ESS-2A 649 1% RWR71S6490FS RSL

ESS-2A 649 1% RWR71S6490FS RSL

Supplier's Site Datasheet
RES 649 OHM 2W 1% WW AXIAL - RWR71S6490FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 2W 1% WW AXIAL
RWR71S6490FSRSL
RES 649 OHM 2W 1% WW AXIAL RWR71S6490FSRSL
RES 649ohm 2W 1% WW AXIAL

RES 649ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S6490FSRSL-ND 3110-RWR71S6490FSRSL RWR71S6490FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 649 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 649 ohms 649 ohms 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details