Vishay Intertechnology, Inc. RES 0.75 OHM 2W 1% WW AXIAL RWR71SR750FSBSL

Description
RES 0.75ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.75ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.75 OHM 2W 1% WW AXIAL - RWR71SR750FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.75 OHM 2W 1% WW AXIAL
RWR71SR750FSBSL
RES 0.75 OHM 2W 1% WW AXIAL RWR71SR750FSBSL
RES 0.75ohm 2W 1% WW AXIAL

RES 0.75ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71SR750FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71SR750FSBSL
Wirewound Resistors 3110-RWR71SR750FSBSL
ESS-2A .75 1% RWR71SR750FS BSL

ESS-2A .75 1% RWR71SR750FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR71SR750FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71SR750FSBSL-ND
Through Hole Resistors RWR71SR750FSBSL-ND
750 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71SR750FSBSL 3110-RWR71SR750FSBSL RWR71SR750FSBSL-ND
Product Name RES 0.75 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details