20 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 20ohm 5W 1% WW AXIAL
ESN-5 20 1% RWR74N20R0FS RSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR74N20R0FSRSL-ND | RWR74N20R0FSRSL | 3110-RWR74N20R0FSRSL |
| Product Name | Through Hole Resistors | RES 20 OHM 5W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 20 ohms | 20 ohms | 20 ohms |