Quarktwin Technology Ltd. Datasheets for Operational Amplifiers
Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions.
Operational Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| Amplifier Circuit | |
| Audio Amplifier 4 Circuit 14-SOIC | |
| Audio Amplifier 4 Circuit No 14-SOIC | |
| Buffer Amplifier 3 Circuit 16-SOIC | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 20-VQFN (3.5x3.5) | |
| CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 16-TSSOP | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 16-WQFN (4x4) | |
| CMOS Amplifier 4 Circuit Rail-to-Rail Die | |
| CMOS, Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC | |
| CMOS, Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP | |
| CMOS, Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-VQFN (3.5x3.5) | |
| Current Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5 | |
| Current Feedback Amplifier 3 Circuit 14-SOIC | |
| Current Feedback Amplifier 3 Circuit 16-SOIC | |
| Current Feedback Amplifier 3 Circuit 16-SSOP | |
| Current Feedback Amplifier 4 Circuit 14-PDIP | |
| Current Feedback Amplifier 4 Circuit 14-SOIC | |
| Current Feedback Amplifier 4 Circuit 14-TSSOP | |
| General Purpose Amplifier 1 Circuit 8-PDIP | |
| General Purpose Amplifier 1 Circuit 8-SO PowerPad | |
| General Purpose Amplifier 1 Circuit 8-SOIC | |
| General Purpose Amplifier 1 Circuit DDPAK/TO-263-7 | |
| General Purpose Amplifier 1 Circuit No 8-SOIC | |
| General Purpose Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-5 | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 14-TSSOP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5 | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5 | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6 | |
| General Purpose Amplifier 1 Circuit TO-220-7 | |
| General Purpose Amplifier 1 Circuit TO-99-8 | |
| General Purpose Amplifier 4 Circuit 14-CDIP | |
| General Purpose Amplifier 4 Circuit 14-PDIP | |
| General Purpose Amplifier 4 Circuit 14-SOIC | |
| General Purpose Amplifier 4 Circuit 14-TSSOP | |
| General Purpose Amplifier 4 Circuit 16-SOIC | |
| General Purpose Amplifier 4 Circuit No 14-SOIC | |
| General Purpose Amplifier 4 Circuit Push-Pull 14-SOIC | |
| General Purpose Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC | |
| General Purpose Amplifier 4 Circuit Push-Pull, Rail-to-Rail 16-WQFN (3x3) | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 16-WQFN (3x3) | |
| General Purpose Amplifier 4 Circuit Single-Ended 14-CFP | |
| General Purpose Amplifier 4 Circuit | |
| J-FET Amplifier 4 Circuit 14-PDIP | |
| J-FET Amplifier 4 Circuit 14-SOIC | |
| J-FET Amplifier 4 Circuit 16-SOIC | |
| J-FET Amplifier 4 Circuit Rail-to-Rail 14-SOIC | |
| J-FET Amplifier 4 Circuit Rail-to-Rail 14-TSSOP | |
| Programmable Gain Amplifier 2 Circuit 24-WQFN (4x4) | |
| Transimpedance Amplifier 1 Circuit 8-SOIC | |
| Transimpedance Amplifier 1 Circuit 8-SON (3x3) | |
| Transimpedance Amplifier 1 Circuit 8-VSSOP | |
| Transimpedance Amplifier 2 Circuit Rail-to-Rail 24-WQFN (4x4) | |
| Voltage Feedback Amplifier 3 Circuit 16-SOIC | |
| Voltage Feedback Amplifier 3 Circuit 16-SSOP | |
| Voltage Feedback Amplifier 3 Circuit Differential 16-SOIC | |
| Voltage Feedback Amplifier 3 Circuit Differential 16-SSOP | |
| Voltage Feedback Amplifier 4 Circuit 14-PDIP | |
| Voltage Feedback Amplifier 4 Circuit Differential 14-SOIC | |
| Voltage Feedback Amplifier 4 Circuit Differential 14-TSSOP | |
| Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP | |
| Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC | |
| Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-VSSOP | |
| Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5 | |
| Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5 | |
| Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC | |
| Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP | |
| Zero-Drift Amplifier 4 Circuit Rail-to-Rail 16-WQFN (4x4) |
| << Prev | Next >> |