Quarktwin Technology Ltd. Datasheets for Programmable Logic Devices (PLD)
Programmable logic devices (PLD) are designed with configurable logic and flip-flops linked together with programmable interconnect. PLDs provide specific functions, including device-to-device interfacing, data communication, signal processing, data display, timing and control operations, and almost every other function a system must perform.
Programmable Logic Devices (PLD): Learn more
| Product Name | Notes |
|---|---|
| - Field Programmable Gate Array (FPGA) IC | |
| Arria 10 GT Field Programmable Gate Array (FPGA) IC 600 68857856 1150000 1517-BBGA, FCBGA | |
| Arria 10 GT Field Programmable Gate Array (FPGA) IC 624 59234304 900000 1932-BBGA, FCBGA | |
| Arria 10 GT Field Programmable Gate Array (FPGA) IC 624 68857856 1150000 1932-BBGA, FCBGA | |
| Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 10086400 160000 484-BFBGA | |
| Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 10086400 160000 672-BBGA, FCBGA | |
| Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 13752320 220000 484-BFBGA | |
| Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 13752320 220000 484-FBGA | |
| Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 13752320 220000 672-BBGA, FCBGA | |
| Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 17870848 270000 672-BBGA, FCBGA | |
| Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 21040128 320000 672-BBGA, FCBGA | |
| Arria 10 GX Field Programmable Gate Array (FPGA) IC 288 10086400 160000 780-BBGA, FCBGA | |
| Arria 10 GX Field Programmable Gate Array (FPGA) IC 288 13752320 220000 780-BBGA, FCBGA | |
| Arria 10 GX Field Programmable Gate Array (FPGA) IC 360 17870848 270000 780-BBGA, FCBGA | |
| Arria 10 GX Field Programmable Gate Array (FPGA) IC 360 21040128 320000 780-BBGA, FCBGA | |
| Arria 10 GX Field Programmable Gate Array (FPGA) IC 360 5664768 480000 780-BBGA, FCBGA | |
| Arria 10 GX Field Programmable Gate Array (FPGA) IC 384 17870848 270000 1152-BBGA, FCBGA | |
| Arria 10 GX Field Programmable Gate Array (FPGA) IC 384 21040128 320000 1152-BBGA, FCBGA | |
| Arria 10 GX Field Programmable Gate Array (FPGA) IC 396 42082304 570000 1152-BBGA, FCBGA | |
| Arria 10 GX Field Programmable Gate Array (FPGA) IC 396 49610752 660000 1152-BBGA, FCBGA | |
| Arria 10 GX Field Programmable Gate Array (FPGA) IC 396 5664768 480000 1152-BBGA, FCBGA | |
| Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 42082304 570000 1152-BBGA, FCBGA | |
| Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 49610752 660000 1152-BBGA, FCBGA | |
| Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 5664768 480000 1152-BBGA, FCBGA | |
| Arria 10 GX Field Programmable Gate Array (FPGA) IC 504 59234304 900000 1152-BBGA, FCBGA | |
| Arria 10 GX Field Programmable Gate Array (FPGA) IC 588 42082304 570000 1517-BBGA, FCBGA | |
| Arria 10 GX Field Programmable Gate Array (FPGA) IC 588 49610752 660000 1517-BBGA, FCBGA | |
| Arria 10 GX Field Programmable Gate Array (FPGA) IC 600 59234304 900000 1517-BBGA, FCBGA | |
| Arria 10 GX Field Programmable Gate Array (FPGA) IC 696 42082304 570000 1517-BBGA, FCBGA | |
| Arria 10 GX Field Programmable Gate Array (FPGA) IC 696 49610752 660000 1517-BBGA, FCBGA | |
| Arria 10 GX Field Programmable Gate Array (FPGA) IC 768 59234304 900000 1932-BBGA, FCBGA |
| Next >> |