Texas Instruments OPA37 Ultra-Low Noise Precision Operational Amplifiers OPA37GUE4

Description
Ultra-Low Noise Precision Operational Amplifiers 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Ultra-Low Noise Precision Operational Amplifiers 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA37 Ultra-Low Noise Precision Operational Amplifiers - OPA37GUE4 - Texas Instruments
Dallas, TX, United States
OPA37 Ultra-Low Noise Precision Operational Amplifiers
OPA37GUE4
OPA37 Ultra-Low Noise Precision Operational Amplifiers OPA37GUE4
Ultra-Low Noise Precision Operational Amplifiers 8-SOIC -40 to 85

Ultra-Low Noise Precision Operational Amplifiers 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
63MHz SOIC Operational Amplifier IC
687-OPA37GUE4
63MHz SOIC Operational Amplifier IC 687-OPA37GUE4
Precision Op Amp, 63MHz BW, 25uV Vos, 4.5nV/rtHz Noise, 1-Ch, 8-SOIC Product overview: OPA37GUE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 63MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA37GUE4 can be used for catalog matching and distributor lookup.

Precision Op Amp, 63MHz BW, 25uV Vos, 4.5nV/rtHz Noise, 1-Ch, 8-SOIC Product overview: OPA37GUE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 63MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA37GUE4 can be used for catalog matching and distributor lookup.

Supplier's Site
Electrical Parts - OPA37GUE4 - 1233713-OPA37GUE4 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - OPA37GUE4
1233713-OPA37GUE4
Electrical Parts - OPA37GUE4 1233713-OPA37GUE4
Manufacturer: Texas Instruments Win Source Part Number: 1233713-OPA37GUE4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233713-OPA37GUE4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA37GUE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA37GUE4
Instrumentation, OP Amps, Buffer Amps OPA37GUE4
General Purpose Amplifier 1 Circuit No 8-SOIC

General Purpose Amplifier 1 Circuit No 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Precision Amplifiers
OPA37GUE4
Precision Amplifiers OPA37GUE4
Precision Amplifiers Ultra-Low Noise Prec Oper Amplifier

Precision Amplifiers Ultra-Low Noise Prec Oper Amplifier

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA37GUE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA37GUE4
Integrated Circuits (ICs) - Linear - Amplifiers OPA37GUE4
ULTRA-LOW-NOISE (4.5-NV/HZ), 100

ULTRA-LOW-NOISE (4.5-NV/HZ), 100

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA37GUE4 687-OPA37GUE4 1233713-OPA37GUE4 OPA37GUE4 OPA37GUE4 OPA37GUE4
Product Name OPA37 Ultra-Low Noise Precision Operational Amplifiers 63MHz SOIC Operational Amplifier IC Electrical Parts - OPA37GUE4 Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 8 to 44 volts 22 volts 8 volts
Quiescent Current (IQ) 5700 microamps
GBW 63 MHz 63 MHz
Slew Rate 11.9 V/µs 11.9 V/µs 11.9 V/µs 1.19E-5 V/µs
Unlock Full Specs
to access all available technical data