SpeedPlus(TM) Triple, Wideband, Fixed Gain Buffer Amplifier With Disable 16-SOIC Product overview: OPA3682U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA3682U can be used for catalog matching and distributor lookup.
Buffer Amplifier, 3 Func, BIPolar, PDSO16
Buffer Amplifier 3 Circuit 16-SOIC
Buffer Amplifier 3 Circuit 16-SOIC
High Speed Operational Amplifiers SOIC-16 Triple Wide
IC OPAMP BUFFER 330MHZ 16SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA3682U | OPA3682U | OPA3682U | 815-OPA3682U | OPA3682U |
| Product Name | SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers SOIC-16 Triple Wide | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 5 volts | 5 volts | 12 volts | ||
| Slew Rate | 830 V/µs | 0.0021 V/µs | 8.30E-4 V/µs | 2.10E-9 V/µs | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Rail/Tube | DIP; DIP16 | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC; SOIC | 16-SOIC (0.154, 3.90mm Width) |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed |