The OPA4345EA/2K5 is a rail-to-rail CMOS operational amplifier designed for low-power applications. It operates on a single supply voltage ranging from 2.7V to 5.5V and features a gain-bandwidth product of 3MHz, making it suitable for various applications including audio processing, data acquisition, and active filters. The amplifier has a low quiescent current of 150µA typical, which enhances its efficiency in battery-powered devices. It offers a common-mode voltage range that extends 300mV beyond the supply rails, and its output can swing within 1mV of the rails, ensuring effective signal processing. The device is specified for operation over a temperature range of -40°C to 85°C and is available in a 14-TSSOP package.
QUAD OP-AMP, 1200uV OFFSET-MAX, 3MHz BAND WIDTH, PDSO14, TSSOP-14 Product overview: OPA4345EA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4345EA/2K5 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233784-OPA4345EA/2K
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): AD8608ARUZ-REEL; TSV854IYPT; TSV524IYPT;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Operational Amplifier, 4 Func, 1200uV Offset-Max, CMOS, PDSO14
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA4345EA/2K5 | 1233784-OPA4345EA/2K5 | OPA4345EA/2K5 | OPA4345EA/2K5 | OPA4345EA/2K5 |
| Product Name | Quad 3MHz TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4345EA/2K5 | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Package Type | TSSOP | SSOP; SOP; TSSOP; TSSOP14 | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | 14-TSSOP (0.173, 4.40mm Width) | |
| Life Cycle Stage | Obsolete | Active | Active | ||
| Standards | RoHS | ||||
| Source Current (IS) | 0.1500 milliamps | ||||
| VOS | 0.2000 millivolts |