PROTOTYPE
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4364AQDRKN | OPA4364AQDRKN |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 5.5 volts | |
| Slew Rate | 5.00E-6 V/µs | 5 V/µs |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | AEC-Q100 | SOIC; 14-SOIC (0.154\", 3.90mm Width) |
| Life Cycle Stage | Active | Active |