Quarktwin Technology Ltd. Datasheets for Electric Valve Actuators

Electric valve actuators mount on valves which, in response to a signal, automatically move to a desired position using an outside power source. Single-phase or three-phase AC or DC motors drive a combination of gears to generate the desired torque level.
Electric Valve Actuators: Learn more

Product Name Notes
1190LB MANIFOLD CYL 28"
12" HOSE W/37 DEG FLARE 5000 PSI
1400LB PULL CLAMP UPPER FLANGE
1950LB THRD CYL 15"
1950LB THRD CYL 28"
1950LB THRD CYL 51"
1950LB THRD CYL 75"
1950LB THRD CYL 98"
2590LB MANIFOLD CYL 28"
2590LB MANIFOLD CYL 75"
2600LB 25" HOLLOW CYL
2600LB SWING CLAMP CART BODY
380LB MFLD CYL 51"
380LB THRD CYL 51"
3950LB THRD CYL 51"
3950LB THRD CYL 98"
4 TON CYLINDER, D/A
6110LB THRD CYL 59"
6110LB THRD CYL 98"
7400LB 3000 PSI HOLLOW CYL
870LB HYDRAULIC PULL-DOWN CLAMP
8800LB THRD CYL 98"
980LB MANIFOLD CYL 51" S/A
980LB THRD CYL 28"
980LB THRD CYL 75"
BLOCK CYLINDER, D/A, 10 KN
BLOCK CYLINDER, D/A, 18 KN
BLOCK CYLINDER, D/A, 40 KN
BLOCK CYLINDER, D/A, 70 KN
BLOCK CYLINDER, S/A, 10 KN
BLOCK CYLINDER, S/A, 18 KN
BLOCK CYLINDER, S/A, 40 KN
BLOCK CYLINDER, S/A, 70 KN
CENTER HOLE CYL 4830LB 3/4"-10
COMPACT CYLINDER
CYLINDER, 1" STROKE, S/A
CYLINDER, 2-1/8" STROKE, S/A
CYLINDER, 3-1/4" STROKE, S/A
CYLINDER, 4-1/8" STROKE, S/A
CYLINDER, 5-1/4" STROKE, S/A
CYLINDER, 5/8" STROKE, S/A
CYLINDER, 6-1/8" STROKE, S/A
CYLINDER
DOUBLE-ACTING THREADED CYLINDER
GUIDED ACTUATOR
GUIDED DRIVE
HOLL-O-CYLINDER, 1" STROKE
HOLL-O-CYLINDER, 5/16" STROKE
HOLLOW CYLINDER
ISO CYLINDER
MINI SLIDE
MS CYLINDER KIT
MS CYLNDR KIT REVISED
PANCAKE CYLINDER
PILOT OP CHECK W/ACCUMULATOR
ROUND CYLINDER
SEMI-ROTARY DRIVE
STANDARD CYLINDER
STANDARDS CYLINDER NFPA
THREADED HOLL-O-CYL 5/16"
THREADED HOLL-O-CYLINDER