Quarktwin Technology Ltd. Datasheets for Valve Actuators
Valve actuators mount on valves and, in response to a signal, move a valve to a desired position using an outside power source.
Valve Actuators: Learn more
| Product Name | Notes |
|---|---|
| 1190LB MANIFOLD CYL 28" | |
| 12" HOSE W/37 DEG FLARE 5000 PSI | |
| 1400LB PULL CLAMP UPPER FLANGE | |
| 1950LB THRD CYL 15" | |
| 1950LB THRD CYL 28" | |
| 1950LB THRD CYL 51" | |
| 1950LB THRD CYL 75" | |
| 1950LB THRD CYL 98" | |
| 2590LB MANIFOLD CYL 28" | |
| 2590LB MANIFOLD CYL 75" | |
| 2600LB 25" HOLLOW CYL | |
| 2600LB SWING CLAMP CART BODY | |
| 380LB MFLD CYL 51" | |
| 380LB THRD CYL 51" | |
| 3950LB THRD CYL 51" | |
| 3950LB THRD CYL 98" | |
| 4 TON CYLINDER, D/A | |
| 6110LB THRD CYL 59" | |
| 6110LB THRD CYL 98" | |
| 7400LB 3000 PSI HOLLOW CYL | |
| 870LB HYDRAULIC PULL-DOWN CLAMP | |
| 8800LB THRD CYL 98" | |
| 980LB MANIFOLD CYL 51" S/A | |
| 980LB THRD CYL 28" | |
| 980LB THRD CYL 75" | |
| BLOCK CYLINDER, D/A, 10 KN | |
| BLOCK CYLINDER, D/A, 18 KN | |
| BLOCK CYLINDER, D/A, 40 KN | |
| BLOCK CYLINDER, D/A, 70 KN | |
| BLOCK CYLINDER, S/A, 10 KN | |
| BLOCK CYLINDER, S/A, 18 KN | |
| BLOCK CYLINDER, S/A, 40 KN | |
| BLOCK CYLINDER, S/A, 70 KN | |
| CENTER HOLE CYL 4830LB 3/4"-10 | |
| COMPACT CYLINDER | |
| CYLINDER, 1" STROKE, S/A | |
| CYLINDER, 2-1/8" STROKE, S/A | |
| CYLINDER, 3-1/4" STROKE, S/A | |
| CYLINDER, 4-1/8" STROKE, S/A | |
| CYLINDER, 5-1/4" STROKE, S/A | |
| CYLINDER, 5/8" STROKE, S/A | |
| CYLINDER, 6-1/8" STROKE, S/A | |
| CYLINDER | |
| DOUBLE-ACTING THREADED CYLINDER | |
| GUIDED ACTUATOR | |
| GUIDED DRIVE | |
| HOLL-O-CYLINDER, 1" STROKE | |
| HOLL-O-CYLINDER, 5/16" STROKE | |
| HOLLOW CYLINDER | |
| ISO CYLINDER | |
| MINI SLIDE | |
| MS CYLINDER KIT | |
| MS CYLNDR KIT REVISED | |
| PANCAKE CYLINDER | |
| PILOT OP CHECK W/ACCUMULATOR | |
| ROUND CYLINDER | |
| SEMI-ROTARY DRIVE | |
| STANDARD CYLINDER | |
| STANDARDS CYLINDER NFPA | |
| THREADED HOLL-O-CYL 5/16" | |
| THREADED HOLL-O-CYLINDER |