Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4379AIPW

Description
Win Source Part Number: 1337881-OPA4379AIPW Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 4 Standard Package: 1 Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.03V/µs Gain Bandwidth Product: 90 kHz Current - Input Bias: 5 pA Voltage - Input Offset: 400 µV Current - Supply: 2.9µA (x4 Channels) Current - Output / Channel: 5 mA Mounting Type: Surface Mount Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: Vendor Undefined HTSUS: 8542.33.0001 Mfr: Texas Instruments Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet
Description
Win Source Part Number: 1337881-OPA4379AIPW Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 4 Standard Package: 1 Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.03V/µs Gain Bandwidth Product: 90 kHz Current - Input Bias: 5 pA Voltage - Input Offset: 400 µV Current - Supply: 2.9µA (x4 Channels) Current - Output / Channel: 5 mA Mounting Type: Surface Mount Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: Vendor Undefined HTSUS: 8542.33.0001 Mfr: Texas Instruments Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1337881-OPA4379AIPW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1337881-OPA4379AIPW
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1337881-OPA4379AIPW
Win Source Part Number: 1337881-OPA4379AIPW Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 4 Standard Package: 1 Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.03V/µs Gain Bandwidth Product: 90 kHz Current - Input Bias: 5 pA Voltage - Input Offset: 400 µV Current - Supply: 2.9µA (x4 Channels) Current - Output / Channel: 5 mA Mounting Type: Surface Mount Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: Vendor Undefined HTSUS: 8542.33.0001 Mfr: Texas Instruments Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1337881-OPA4379AIPW
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Bulk
Number of Circuits: 4
Standard Package: 1
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.03V/µs
Gain Bandwidth Product: 90 kHz
Current - Input Bias: 5 pA
Voltage - Input Offset: 400 µV
Current - Supply: 2.9µA (x4 Channels)
Current - Output / Channel: 5 mA
Mounting Type: Surface Mount
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Automotive Quad 90kHz 5V Operational Amplifier IC - 687-OPA4379AIPW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Quad 90kHz 5V Operational Amplifier IC
687-OPA4379AIPW
Automotive Quad 90kHz 5V Operational Amplifier IC 687-OPA4379AIPW
Quad Op-Amp, 90kHz BW, 5V, 14-Pin, Automotive Product overview: OPA4379AIPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, 90kHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Quad, 90kHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4379AIPW can be used for catalog matching and distributor lookup.

Quad Op-Amp, 90kHz BW, 5V, 14-Pin, Automotive Product overview: OPA4379AIPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, 90kHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Quad, 90kHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4379AIPW can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA4379AIPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4379AIPW
Instrumentation, OP Amps, Buffer Amps OPA4379AIPW
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1337881-OPA4379AIPW 687-OPA4379AIPW OPA4379AIPW
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Automotive Quad 90kHz 5V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.0029 milliamps 0.0029 milliamps
VOS 0.4000 millivolts 0.4000 millivolts
IBIAS 5.00E-6 µA 5.00E-6 µA
GBW 0.0900 MHz 0.0900 MHz
Slew Rate 0.0300 V/µs 0.0300 V/µs
Unlock Full Specs
to access all available technical data