Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1233771-OPA4336PA
Manufacturer Homepage: www.ittcannon.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC CMOS 4 CIRCUIT 14DIP Product overview: OPA4336PA from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4336PA can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 500uV Offset-Max, CMOS, PDIP14
Operational Amplifier, 4 Func, 500uV Offset-Max, CMOS, PDIP14
CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1233771-OPA4336PA | 687-OPA4336PA | OPA4336PA | OPA4336PA |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4336PA | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | |
| Slew Rate | 0.0300 V/µs | 0.0300 V/µs | ||
| Bandwidth | 0.1000 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tube | DIP; DIP14 | DIP; 14-DIP (0.300\", 7.62mm) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete |