Quarktwin Technology Ltd. Datasheets for I/Q Modulators and I/Q Demodulators
I/Q modulators and I/Q demodulators change the amplitude, frequency, or phase of a carrier signal in order to transmit information. I/Q modulators split an incoming data stream into its in-phase (I) and quadrature (Q) components, mix the resulting signals with local oscillators that are 90º apart in phase, and then combine the outputs vectorially in a 0º mixer.
I/Q Modulators and I/Q Demodulators: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| RF Demodulator IC 1.3GHz ~ 2.9GHz 36-WFQFN Exposed Pad | |
| RF Demodulator IC 1.45GHz ~ 2.7GHz 36-WFQFN Exposed Pad | |
| RF Demodulator IC 10mHz ~ 300kHz 14-SOIC (0.197", 5.00mm Width) | |
| RF Demodulator IC 14-DIP (0.300", 7.62mm) | |
| RF Demodulator IC 14-SOIC (0.209", 5.30mm Width) | |
| RF Demodulator IC 16-DIP (0.300", 7.62mm) | |
| RF Demodulator IC 16-LSSOP (0.173", 4.40mm Width) | |
| RF Demodulator IC 16-SOIC (0.173", 4.40mm Width) | |
| RF Demodulator IC 16-SOIC (0.295", 7.50mm Width) | |
| RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width) | |
| RF Demodulator IC 160-BQFP | |
| RF Demodulator IC 17GHz ~ 24GHz 32-TFQFN Exposed Pad | |
| RF Demodulator IC 20MHz ~ 300MHz 16-VQFN Exposed Pad | |
| RF Demodulator IC 20MHz ~ 300MHz 32-VFQFN Exposed Pad | |
| RF Demodulator IC 24-SOIC (0.311", 7.90mm Width) | |
| RF Demodulator IC 3.2GHz ~ 4.4GHz 36-WFQFN Exposed Pad | |
| RF Demodulator IC 3.2GHz ~ 4GHz 36-WFQFN Exposed Pad | |
| RF Demodulator IC 30-LSSOP (0.220", 5.60mm Width) | |
| RF Demodulator IC 400MHz ~ 3.9GHz 32-TFLGA Exposed Pad | |
| RF Demodulator IC 400MHz ~ 3GHz 32-TFLGA Exposed Pad | |
| RF Demodulator IC 455kHz 14-LSSOP (0.173", 4.40mm Width) | |
| RF Demodulator IC 455kHz 20-LSSOP (0.173", 4.40mm Width) | |
| RF Demodulator IC 48-QFN | |
| RF Demodulator IC 48-VFQFN Exposed Pad | |
| RF Demodulator IC 4GHz ~ 10GHz 48-VFQFN Exposed Pad | |
| RF Demodulator IC 550MHz ~ 1.15GHz 36-WFQFN Exposed Pad | |
| RF Demodulator IC 600MHz ~ 1.15GHz 36-WFQFN Exposed Pad | |
| RF Demodulator IC 64-LQFP | |
| RF Demodulator IC 65MHz ~ 300MHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad | |
| RF Demodulator IC 68-QFN | |
| RF Demodulator IC 68-VFQFN Exposed Pad | |
| RF Demodulator IC 700MHz ~ 1.1GHz 36-WFQFN Exposed Pad | |
| RF Demodulator IC | |
| RF Modulator IC 1.8GHz ~ 2.2GHz 16-VFQFN Exposed Pad | |
| RF Modulator IC 10MHz ~ 750MHz TO-8 Style, 4 Lead | |
| RF Modulator IC 12-WFBGA, DSBGA | |
| RF Modulator IC 12.4GHz ~ 18GHz Module | |
| RF Modulator IC 1GHz ~ 2GHz Module | |
| RF Modulator IC 20MHz ~ 1GHz 16-VQFN Exposed Pad | |
| RF Modulator IC 2GHz ~ 4GHz Module | |
| RF Modulator IC 30-WFBGA, DSBGA | |
| RF Modulator IC 30MHz ~ 1GHz 48-VFQFN Exposed Pad | |
| RF Modulator IC 400MHz ~ 4GHz 24-VFQFN Exposed Pad | |
| RF Modulator IC 4GHz ~ 8GHz Module | |
| RF Modulator IC 600MHz ~ 2.4GHz 24-VFQFN Exposed Pad | |
| RF Modulator IC 600MHz ~ 2.9GHz 24-VFQFN Exposed Pad | |
| RF Modulator IC 7.5GHz ~ 18GHz Module | |
| RF Modulator IC 700MHz ~ 1GHz 16-VFQFN Exposed Pad | |
| RF Modulator IC 7GHz ~ 16GHz Module | |
| RF Modulator IC 800MHz ~ 1.5GHz 24-TSSOP (0.173", 4.40mm Width) | |
| RF Modulator IC 8GHz ~ 12.4GHz Module | |
| RF Modulator IC |
| Next >> |