Quarktwin Technology Ltd. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 2-Hand Start Control Relay Pushbutton, Dual Chassis Mount | |
| 2-WAY CCV, BRASS TRIM, 1/2'', CV | |
| 2-WAY CCV, SS TRIM, 3/4", CV 24 | |
| 2/2 Normally Closed Solenoid Valve Chassis Mount | |
| 2/2 Normally Closed Solenoid Valve Free Hanging (In-Line) | |
| 2/2 Normally Closed Solenoid Valve Panel Mount | |
| 3/2 Normally Closed Control Valve, Maintained Paddle Panel Mount | |
| 3/2 Normally Closed Control Valve, Momentary Paddle Panel Mount | |
| 3/2 Normally Closed Control Valve, Momentary Pedal Chassis Mount | |
| 3/2 Normally Closed Control Valve, Momentary Pushbutton Rod Mount | |
| 3/2 Normally Closed Control Valve, Momentary Pushbutton, Dual Panel Mount | |
| 3/2 Normally Closed Control Valve, Momentary Sub-Base Mount | |
| 3/2 Normally Closed Position Detector Lever, Roller Chassis Mount | |
| 3/2 Normally Closed Position Detector Lever, Roller Rod Mount | |
| 3/2 Normally Closed Position Detector Lever, Straight Rod Mount | |
| 3/2 Normally Closed Position Detector Roller Plunger Chassis Mount | |
| 3/2 Normally Closed Position Detector Roller Plunger Rod Mount | |
| 3/2 Normally Closed Position Detector Round (Pin Plunger) Chassis Mount | |
| 3/2 Normally Closed Position Detector Round (Pin Plunger) Free Hanging (In-Line) | |
| 3/2 Normally Closed Position Detector Round (Pin Plunger) Rod Mount | |
| 3/2 Normally Closed Position Detector Side Rotary - No Lever Chassis Mount | |
| 3/2 Normally Closed Position Detector Side Rotary, Roller Chassis Mount | |
| 3/2 Normally Closed Solenoid Valve Assembly DIN Rail | |
| 3/2 Normally Closed Solenoid Valve Chassis Mount | |
| 3/2 Normally Closed Solenoid Valve Sub-Base Mount | |
| 3/2 Normally Open Control Valve, Momentary Panel Mount | |
| 3/2 Normally Open Control Valve, Momentary Pushbutton Rod Mount | |
| 3/2 Normally Open Control Valve, Momentary Sub-Base Mount | |
| 3/2 Normally Open Position Detector Lever, Roller Chassis Mount | |
| 3/2 Normally Open Position Detector Round (Pin Plunger) Chassis Mount | |
| 3/2 Normally Open Position Detector Round (Pin Plunger) Rod Mount | |
| 3/2 Normally Open Solenoid Valve Chassis Mount | |
| 3/2 Normally Open Solenoid Valve Sub-Base Mount | |
| 4/2 Control Valve, Maintained Sub-Base Mount | |
| 4/2 Control Valve, Momentary Sub-Base Mount | |
| 4/2 Memory Element Sub-Base Mount | |
| 4/2 Solenoid Valve Assembly DIN Rail | |
| 4/2 Solenoid Valve Assembly Sub-Base Mount | |
| AMPLIFIER RELAY W-O LEAK | |
| BALL VALVE (VSS) 3/4" 2 WAY CV 3 | |
| BALL VALVE,1.5",2 WAY,177 CV,W W | |
| BALL VALVE,1.5",2 WAY,177 CV,W/ | |
| BALL VALVE,1.5",2 WAY,177 CV,W/E | |
| BLACK PUSH BUTTON 3/2 VALVE | |
| CCV, 2-WAY, BRASS TRIM, 3/4", CV | |
| CCV, 2-WAY, SS TRIM, 1 1/2", CV | |
| CCV, 2-WAY, SS TRIM, 1", CV 10 | |
| CCV, 2-WAY, SS TRIM, 1", CV 19 | |
| CCV, 2-WAY, SS TRIM, 1", CV 30 | |
| CCV, 2-WAY, SS TRIM, 1", CV 7.4 | |
| CCV, 2-WAY, SS TRIM, 1-1/2", CV | |
| CCV, 2-WAY, SS TRIM, 1-1/4", CV | |
| CCV, 2-WAY, SS TRIM, 1/2", CV 1. | |
| CCV, 2-WAY, SS TRIM, 1/2", CV 10 | |
| CCV, 2-WAY, SS TRIM, 1/2", CV 16 | |
| CCV, 2-WAY, SS TRIM, 1/2", CV 3. | |
| CCV, 2-WAY, SS TRIM, 1/2", CV 4. | |
| CCV, 2-WAY, SS TRIM, 1/2", CV 7. | |
| CCV, 2-WAY, SS TRIM, 2", CV 120 | |
| CCV, 2-WAY, SS TRIM, 2", CV 240 | |
| CCV, 2-WAY, SS TRIM, 2", CV 29 | |
| CCV, 2-WAY, SS TRIM, 2", CV 46 | |
| CCV, 2-WAY, SS TRIM, 2", CV 57 | |
| CCV, 2-WAY, SS TRIM, 2", CV 65 | |
| CCV, 2-WAY, SS TRIM, 2", CV 85 | |
| CCV, 2-WAY, SS TRIM, 2-1/2", CV | |
| CCV, 2-WAY, SS TRIM, 3", CV 130 | |
| CCV, 2-WAY, SS TRIM, 3", CV 170 | |
| CCV, 2-WAY, SS TRIM, 3", CV 70 | |
| CCV, 2-WAY, SS TRIM, 3/4", CV 10 | |
| CCV, 2-WAY, SS TRIM, 3/4", CV 14 | |
| CCV, 2-WAY, SS TRIM, 3/4", CV 24 | |
| CCV, 2-WAY, SS TRIM, 3/4", CV 4. | |
| CCV, 2-WAY, SS TRIM, 3/4", CV 7. | |
| CCV, 3-WAY, BRASS TRIM, 1/2", CV | |
| CCV, 3-WAY, BRASS TRIM, 1/2'', C | |
| CCV, 3-WAY, SS TRIM, 1/2", CV 0. | |
| CCV, 3-WAY, SS TRIM, 1/2", CV 1. | |
| CCV, 3-WAY, SS TRIM, 1/2", CV 10 | |
| CCV, 3-WAY, SS TRIM, 1/2", CV 3. | |
| CCV, 3-WAY, SS TRIM, 1/2", CV 4. | |
| CCV,0.5" ,2 WAY,0.3 CV,W/ SPRING | |
| CCV,0.5",2 WAY,10 CV,W/ SPRING R | |
| CCV,0.5",6 WAY,0.29,0.29 CV,W/ N | |
| CCV,0.5",6 WAY,0.29,0.46 CV,W/ N | |
| CCV,0.5",6 WAY,0.29,0.73 CV,W/ N | |
| CCV,0.5",6 WAY,0.29,1.16 CV,W/ N | |
| Control Valve, Momentary | |
| Frequency Generator Sub-Base Mount | |
| Hearing & Vision Aids STRNGLT W/ | |
| HTCCV, 1",2 WAY,11.6 CV | |
| HTCCV, 1",2 WAY,18.56 CV | |
| HTCCV, 1",2 WAY,28 CV | |
| HTCCV, 1",2 WAY,4.64 CV | |
| HTCCV, 1",2 WAY,7.31 CV | |
| HTCCV,0.5",2 WAY,0.29 CV | |
| HTCCV,0.5",2 WAY,0.46 CV | |
| HTCCV,0.5",2 WAY,0.73 CV | |
| HTCCV,0.5",2 WAY,1.16 CV | |
| HTCCV,0.5",2 WAY,1.86 CV | |
| HTCCV,0.5",2 WAY,2.9 CV | |
| HTCCV,0.5",2 WAY,4.55 CV | |
| HTCCV,0.75",2 WAY,1.86 CV | |
| HTCCV,0.75",2 WAY,13.2 CV | |
| HTCCV,0.75",2 WAY,2.9 CV | |
| HTCCV,0.75",2 WAY,4.64 CV | |
| HTCCV,0.75",2 WAY,7.31 CV | |
| HTCCV,0.75",2 WAY,9.28 CV | |
| HVY DUTY RLR PLNGR-1 NC81 VLV | |
| Impulse Generator, Adjustable Sub-Base Mount | |
| Impulse Generator, Fixed Sub-Base Mount | |
| LOGIC AND Logic Element Free Hanging (In-Line) | |
| LOGIC AND Logic Element Sub-Base Mount | |
| LOGIC AND Logic Element | |
| LOGIC NOT Logic Element Sub-Base Mount | |
| LOGIC NOT Sensor, Pressure Decay Sub-Base Mount | |
| LOGIC OR Logic Element Free Hanging (In-Line) | |
| LOGIC OR Logic Element Sub-Base Mount | |
| LOGIC YES Logic Element Sub-Base Mount | |
| MICROVALVE NO VERTICAL OUTPUT | |
| MICROVALVE WITH LEVER NC VERTICA | |
| MICROVALVE | |
| MICROVLV W- F LVR | |
| Mini-Holder Sub-Base Mount | |
| MINIATURE SOLENOIDE VALVE 815193 | |
| MINIVALVE NC 812825 NF | |
| MINIVALVE NO 81282 NO LVR=705018 | |
| NC 80 VERS MICROVLV W-B9 LVR | |
| NC 83 VERS MICROVLV W-70500297 | |
| NCAMPWO-LEAK REPLACES 81502234 | |
| Negative Output Amplifier Relay Sub-Base Mount | |
| Negative Output Position Detector Relay Sub-Base Mount | |
| Negative Output Pressure Switch Sub-Base Mount | |
| Negative Output Vacuum Switch Sub-Base Mount | |
| NO 80 VERS MICROVLV W-B9 | |
| NO 80 VERS MICROVLV W/M LVR | |
| NON RETURN VALVE 6-25 | |
| Non-Return Valve | |
| Off-Delay Timer, Adjustable Sub-Base Mount | |
| Off-Delay Timer, Fixed Sub-Base Mount | |
| On-Delay Timer, Adjustable Sub-Base Mount | |
| On-Delay Timer, Fixed Sub-Base Mount | |
| One-Way Control Relay Chassis Mount | |
| One-Way Control Relay Sub-Base Mount | |
| One-Way Flow Restrictor, Adjustable Free Hanging (In-Line) | |
| One-Way Flow Restrictor, Adjustable Sub-Base Mount | |
| One-Way Flow Restrictor, Fixed Free Hanging (In-Line) | |
| One-Way Non-Return Valve (Check Valve) Free Hanging (In-Line) | |
| PILOT VALVE | |
| Plug Element Sub-Base Mount | |
| PNEUM FLOW RESTRICT UNI ADJ | |
| PNEUM INTERMEDIATE SUPPLY MODULE | |
| PNEUM LOGIC AND ELEMENT PLUG-IN | |
| PNEUM LOGIC AND ELMNT BASE MNT | |
| PNEUM LOGIC OR ELEMENT PLUG-IN | |
| PNEUM PRESSURE SWTCH 3-8BAR BASE | |
| PNEUM PRESSURE SWTCH BASE MOUNT | |
| PNEUM TIMER DELAY .2 SEC N.C. | |
| PNEUM TIMER | |
| PNEUM VALVE 3POS LEVER BLACK NC | |
| PNEUM VALVE 3POS LEVER RED NC | |
| PNEUM VALVE DUAL RND PSHBTN NC | |
| PNEUM VALVE END BASE PAIR DIN | |
| PNEUM VALVE RND PSHBTN RED NC | |
| PNEUM VALVE RND PSHBTN RED NO | |
| PNEUM VALVE ROUND PSHBTN RED NC | |
| PNEUM VALVE ROUND PSHBTN YKW NC | |
| PNEUM VALVE SUB BASE DIN DOUBLE | |
| PNEUM VLV SLND 12VDC MAINT OVRRD | |
| PNEUM VLV SOLNOID 3/2 12VDC N.C. | |
| PNEUM VLV SOLNOID 3/2 24VDC N.O. | |
| PNEUMATIC LOGIC NOT ELEMENT | |
| Positive Output Amplifier Relay Sub-Base Mount | |
| Positive Output Position Detector Relay Sub-Base Mount | |
| Positive Output Pressure Switch Sub-Base Mount | |
| Positive Output Timer, Adjustable Sub-Base Mount | |
| Positive Output Timer, Fixed Sub-Base Mount | |
| Positive Output Vacuum Switch Sub-Base Mount | |
| Pressure Operated Gear Pump Sub-Base Mount | |
| Pressure Operated Pressure Switch Chassis Mount | |
| Pressure Operated Pressure Switch DIN Rail | |
| Pressure Operated Pressure Switch Sub-Base Mount | |
| Pressure Operated Vacuum Generator Free Hanging (In-Line) | |
| Pressure Operated Vacuum Generator Sub-Base Mount | |
| Pressure Switch Chassis Mount | |
| Pressure Switch DIN Rail | |
| Pressure Switch Sub-Base Mount | |
| RND RED PSH-BTN-1 NC80 VLV | |
| SAE A 2-BOLT, 12 CC GEAR PUMP | |
| Sequencer Sub-Base Mount | |
| Shift Register Sub-Base Mount | |
| SOLENOID VALVE 230V | |
| Solenoid Valve Bank Chassis Mount | |
| SPECIAL MAN MICROVLV | |
| SPECIAL MANUAL MICROVLV | |
| SPRING RETURN,24V,ON/OFF,SW ,NEMA | |
| Sub-Base Chassis Mount | |
| Sub-Base DIN Rail | |
| Sub-Base Rod Mount | |
| Sub-Base, End DIN Rail | |
| Sub-Base, End Rod Mount | |
| Sub-Base, Intermediate Chassis Mount | |
| Sub-Base, Intermediate DIN Rail | |
| Totalizer Panel Mount | |
| UNLOADER VALVE WITH SILENCER | |
| Vacuum Operated Vacuum Switch Chassis Mount | |
| Vacuum Operated Vacuum Switch DIN Rail | |
| Vacuum Operated Vacuum Switch Sub-Base Mount | |
| Valve,Directional Control, | |
| Valve,Heavy Duty | |
| Valve | |
| W/ SPRING RETURN,24 -240V,ON/OFF |
| Next >> |