Texas Instruments OPA4134 SoundPlus(TM) High Performance Audio Operational Amplifiers OPA4134UA/2K5E4

Description
SoundPlus(TM) High Performance Audio Operational Amplifiers 14-SOIC -40 to 85
Request a Quote Datasheet
Description
SoundPlus(TM) High Performance Audio Operational Amplifiers 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4134 SoundPlus(TM) High Performance Audio Operational Amplifiers - OPA4134UA/2K5E4 - Texas Instruments
Dallas, TX, United States
OPA4134 SoundPlus(TM) High Performance Audio Operational Amplifiers
OPA4134UA/2K5E4
OPA4134 SoundPlus(TM) High Performance Audio Operational Amplifiers OPA4134UA/2K5E4
SoundPlus(TM) High Performance Audio Operational Amplifiers 14-SOIC -40 to 85

SoundPlus(TM) High Performance Audio Operational Amplifiers 14-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4134UA/2K5E4 - 088237-OPA4134UA/2K5E4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4134UA/2K5E4
088237-OPA4134UA/2K5E4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4134UA/2K5E4 088237-OPA4134UA/2K5E4
Manufacturer: Texas Instruments Win Source Part Number: 088237-OPA4134UA/2K5 E4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: Audio Slew Rate: 20 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V Operating Supply Current: 4mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 8MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Multimedia, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 088237-OPA4134UA/2K5E4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: Audio
Slew Rate: 20 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Operating Supply Current: 4mA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 8MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Multimedia, Communications & Networking

Buy Now Datasheet
Singapore, Singapore
Dual Quad 8MHz 20V Operational Amplifier IC
742-OPA4134UA/2K5E4
Dual Quad 8MHz 20V Operational Amplifier IC 742-OPA4134UA/2K5E4
Quad Op Amp, 8MHz BW, 20V/µs SR, 18V Dual Supply, 14-SOIC Product overview: OPA4134UA/2K5E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 8MHz, 20V, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Quad, 8MHz, 20V, Operational Amplifier IC, Audio Amplifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-OPA4134UA/2K5E4 can be used for catalog matching and distributor lookup.

Quad Op Amp, 8MHz BW, 20V/µs SR, 18V Dual Supply, 14-SOIC Product overview: OPA4134UA/2K5E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 8MHz, 20V, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Quad, 8MHz, 20V, Operational Amplifier IC, Audio Amplifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-OPA4134UA/2K5E4 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Audio Amplifiers
OPA4134UA/2K5E4
Audio Amplifiers OPA4134UA/2K5E4
Audio Amplifiers SoundPlus Hi-Perf Aud Oper Amp

Audio Amplifiers SoundPlus Hi-Perf Aud Oper Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4134UA/2K5E4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4134UA/2K5E4
Instrumentation, OP Amps, Buffer Amps OPA4134UA/2K5E4
Audio Amplifier 4 Circuit No 14-SOIC

Audio Amplifier 4 Circuit No 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4134UA/2K5E4 088237-OPA4134UA/2K5E4 742-OPA4134UA/2K5E4 OPA4134UA/2K5E4 OPA4134UA/2K5E4
Product Name OPA4134 SoundPlus(TM) High Performance Audio Operational Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4134UA/2K5E4 Dual Quad 8MHz 20V Operational Amplifier IC Audio Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 5 to 36 volts 5 to 36 volts 36 volts
VOS 2 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 5000 microamps
CMRR 85 dB
Unlock Full Specs
to access all available technical data