Manufacturer: Texas Instruments
Win Source Part Number: 748083-OPA4743EA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Reference case: SOP
Reference Date Code: 0519+
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC CMOS 4 CIRCUIT 14TSSOP Product overview: OPA4743EA from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4743EA can be used for catalog matching and distributor lookup.
OPA4743- Quad Rail - Rail, Operational Amplifier
Sensors, Transducers - Amplifiers - Operational Amplifier
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 748083-OPA4743EA | 687-OPA4743EA | OPA4743EA | OPA4743EA | OPA4743EA |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4743EA | Operational Amplifier IC | Sensors, Transducers - Amplifiers - Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | |
| Slew Rate | 10 V/µs | 10 V/µs | |||
| Bandwidth | 7 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Bulk | SSOP; SOP; TSSOP; TSSOP14 | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Life Cycle Stage | Obsolete | Active |