Quarktwin Technology Ltd. Datasheets for Robots
Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.
Robots: Learn more
| Product Name | Notes |
|---|---|
| 4-AXIS ROBOTIC ARM EDUC'L ROBOT | |
| BUNDLE, TM12, W/FIELDBUS ADAPTER | |
| BUNDLE, TM14, W/FIELDBUS ADAPTER | |
| BUNDLE, TM5-700, W/FIELDBUS ADAP | |
| BUNDLE, TM5-900, W/FIELDBUS ADAP | |
| DESKTOP ROBOT 4 AXES 400MM | |
| EDUCATIONAL ROBOT PLATFORM | |
| EVA: THE SIMPLE, LOW COST INDUST | |
| INTELLIGENT ROBOTIC ARM | |
| KR 3 R540 ROBOT KIT | |
| KR 6 R700-2 ROBOT KIT | |
| KR 6 R900-2 ROBOT KIT | |
| MOBILE ROBOT BATT NOT INCL | |
| MOBILE ROBOT W/BATTERY | |
| NED | |
| NIRYO-NED2 | |
| Payload 12kg. Reach 1300mm | |
| Payload 5kg, Reach 915mm | |
| ROBOT COBOTTA STRD OS W/ GRIPPER | |
| ROBOT COBOTTA/STANDARD OS | |
| ROBOTIC ARM 10KG 1525MM | |
| ROBOTIC ARM 3KG DC48VMM | |
| ROBOTIC ARM 5KG 900MM | |
| SCARA ROBOT 55LBS |