Quarktwin Technology Ltd. Datasheets for Dampers and Louvers
Dampers and louvers are used to control the flow of air in a process system or enclosed area. Dampers are usually motorized or manually-adjustable for flow control. Louvers are often fixed for a constant flow rate.
Dampers and Louvers: Learn more
| Product Name | Notes |
|---|---|
| 1" STROKE CUSHION START SPEED CO | |
| 1" STROKE EXTRA FAST SPEED CONTR | |
| 1" STROKE FAST SPEED CONTROL | |
| 1" STROKE LIGHT DUTY SHOCK ABSOR | |
| 1" STROKE SELF-COMP SHOCK W/BUMP | |
| 1" STROKE SELF-COMP SHOCK | |
| 1" STROKE SLOW SPEED CONTROL | |
| 1" STROKE STANDARD DUTY SHOCK AB | |
| 1" STROKE STANDARD SPEED CONTROL | |
| 1"STROKE EXTRA FAST SPEED CONTRO | |
| 1/2" STROKE CUSHION START SPEED | |
| 1/2" STROKE EXTRA FAST SPEED CON | |
| 1/2" STROKE FAST SPEED CONTROL | |
| 1/2" STROKE LIGHT DUTY SHOCK ABS | |
| 1/2" STROKE SELF-COMP SHOCK W/BU | |
| 1/2" STROKE SELF-COMP SHOCK | |
| 1/2" STROKE SLOW SPEED CONTROL | |
| 1/2" STROKE STANDARD DUTY SHOCK | |
| 1/2" STROKE STANDARD SPEED CONTR | |
| 2" STROKE CUSHION START SPEED CO | |
| 2" STROKE EXTRA FAST SPEED CONTR | |
| 2" STROKE FAST SPEED CONTROL | |
| 2" STROKE LIGHT DUTY SHOCK ABSOR | |
| 2" STROKE SLOW SPEED CONTROL | |
| 2" STROKE STANDARD DUTY SHOCK AB | |
| 2" STROKE STANDARD SPEED CONTROL | |
| 3" STROKE CUSHION START SPEED CO | |
| 3" STROKE EXTRA FAST SPEED CONTR | |
| 3" STROKE FAST SPEED CONTROL | |
| 3" STROKE SLOW SPEED CONTROL | |
| 3"STROKE STANDARD SPEED CONTROL | |
| 3/4" STROKE SELF-COMP SHOCK W/BU | |
| 3/4" STROKE SELF-COMP SHOCK | |
| 4" STROKE EXTRA FAST SPEED CONTR | |
| 4" STROKE EXTRA SLOW CONTROL | |
| 4" STROKE EXTRA STANDARD CONTROL | |
| 4" STROKE FAST SPEED CONTROL | |
| 6" STROKE FAST SPEED CONTROL | |
| 6" STROKE SLOW SPEED CONTROL | |
| 6" STROKE STANDARD SPEED CONTROL | |
| 6"STROKE EXTRA FAST SPEED CONTRO | |
| ADJUSTABLE DAMPER | |
| HIGH TEMPERATURE GAS SPRING | |
| MARINE STAINLESS STEEL GAS SPRIN | |
| STAINLESS STEEL GAS SPRING | |
| STANDARD GAS SPRING | |
| TRACTION GAS SPRING |
| Next >> |