Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4345UA/2K5 OPA4345UA/2K5

Description
Operational Amplifier, 4 Func, 1200uV Offset-Max, CMOS, PDSO14
Request a Quote Datasheet
Description
Operational Amplifier, 4 Func, 1200uV Offset-Max, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - OPA4345UA/2K5 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 1200uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 1200uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4345UA/2K5 - 1233785-OPA4345UA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4345UA/2K5
1233785-OPA4345UA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4345UA/2K5 1233785-OPA4345UA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 1233785-OPA4345UA/2K 5 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1233785-OPA4345UA/2K5
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Operational Amplifier IC
687-OPA4345UA/2K5
Operational Amplifier IC 687-OPA4345UA/2K5
IC CMOS 4 CIRCUIT 14SOIC Product overview: OPA4345UA/2K5 from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4345UA/2K5 can be used for catalog matching and distributor lookup.

IC CMOS 4 CIRCUIT 14SOIC Product overview: OPA4345UA/2K5 from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4345UA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4345UA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4345UA/2K5
Instrumentation, OP Amps, Buffer Amps OPA4345UA/2K5
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4345UA/2K5 1233785-OPA4345UA/2K5 687-OPA4345UA/2K5 OPA4345UA/2K5
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4345UA/2K5 Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps
Package Type SOIC; SOIC14 Bulk SOIC; 14-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Obsolete Active
Slew Rate 2 V/µs 2 V/µs
Bandwidth 3 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

TLE2142AM High Speed High Drive Precision Dual Operational Amplifier - 5962-9321604QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 4400 microamps
View Details
Op Amps - 1658395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details