Quarktwin Technology Ltd. Datasheets for Temperature Controllers
Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more
| Product Name | Notes |
|---|---|
| 1200-RR00-02-0-1 Temperature Con | |
| 1250-R-R00-00000-1-G Temperature | |
| 600-R-D-0-0-1 Temperature Contro | |
| Panel Mount | |
| Process Controller 12 ~ 30VDC | |
| Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount | |
| Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 24VAC/DC Panel Mount | |
| Process, Temperature Controller (RTD, Voltage, Current, Type B, E, J, K, N, R, S, T) 100 ~ 240VAC/VDC Panel Mount | |
| Process, Temperature Controller (RTD, Voltage, Current, Type B, E, J, K, N, R, S, T) Panel Mount | |
| Temperature Controller (RTD) 24 ~ 240VAC/DC DIN Rail | |
| Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 90 ~ 264VAC Panel Mount | |
| Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 100 ~ 240VAC/VDC Panel Mount | |
| Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 90 ~ 264VAC Panel Mount | |
| Temperature Controller (RTD, Type E, J, K, N, R, S, T, Voltage) 100 ~ 240VAC/VDC Panel Mount | |
| Temperature Controller (RTD, Type E, J, K, N, R, S, T, Voltage) 100 ~ 24VAC, 100 ~ 240VAC, 12 ~ 24VDC DIN Rail | |
| Temperature Controller (RTD, Type J) 110VAC Panel Mount | |
| Temperature Controller (RTD, Type J) 230 ~ 240VAC Panel Mount | |
| Temperature Controller (RTD, Type J) 240VAC Panel Mount | |
| Temperature Controller (RTD, Type J) 24VAC Panel Mount | |
| Temperature Controller (RTD, Type J, K) 230 ~ 240VAC Panel Mount | |
| Temperature Controller (RTD, Type J, K, L, N) 100 ~ 240VAC Panel Mount | |
| Temperature Controller (RTD, Type J, K, L, N) 24VAC/DC Panel Mount | |
| Temperature Controller (RTD, Type J, K, L, N, R, S , T) 100 ~ 240VAC Panel Mount | |
| Temperature Controller (RTD, Type J, K, L, N, R, S , T) 24VAC/DC Panel Mount | |
| Temperature Controller (RTD, Type J, K, L, N, R, S) 100 ~ 240VAC Panel Mount | |
| Temperature Controller (RTD, Type J, K, L, N, R, S) 24VAC/DC Panel Mount | |
| Temperature Controller (RTD, Type J, K, L, N, R, S, T) 100 ~ 240VAC Panel Mount | |
| Temperature Controller (RTD, Type J, K, L, N, R, S, T) 24VAC/DC Panel Mount | |
| Temperature Controller (RTD, Type J, K, S, T) 100 ~ 240VAC/VDC Panel Mount | |
| Temperature Controller (RTD, Type J, K, T) 100 ~ 240VAC/VDC Panel Mount | |
| Temperature Controller (RTD, Type J, K, T) 12 ~ 24 VDC Panel Mount | |
| Temperature Controller (RTD, Type J, K, T) Panel Mount | |
| Temperature Controller (RTD, Type K) 110VAC Panel Mount | |
| Temperature Controller (RTD, Type K) 230 ~ 240VAC Panel Mount | |
| Temperature Controller (RTD, Type K) 240VAC Panel Mount | |
| Temperature Controller (RTD, Type K) 24VAC Panel Mount | |
| Temperature Controller (Thermistor, NTC, RTD) Panel Mount | |
| Temperature Controller (Type J, K, T) 100 ~ 240VAC/VDC Panel Mount | |
| Temperature Controller (Type K) 24VDC Panel Mount | |
| Temperature Controller 12 ~ 30VDC Panel Mount | |
| Temperature Controller Panel Mount | |
| Temperature Controller, 1 Logic | |
| Temperature Controller | |
| Temperature/Process Controller W |
| Next >> |