Quarktwin Technology Ltd. Datasheets for Logic Decoders and Demultiplexers

Logic decoders and logic demultiplexers move data between inputs and outputs. In the case of digital decoders, the coded information is translated into familiar or uncoded formats, while digital multiplexers transmit data from one input through to several output lines. 
Logic Decoders and Demultiplexers: Learn more

Product Name Notes
2 Circuit IC Switch 2:1 4Ohm 10-MSOP
Bus Switch 12 x 1:1 56-TSSOP
Crosspoint Switch 1 x 4:4 44-MLF® (7x7)
Crosspoint Switch 2 x 2:2 32-TQFP-EP (7x7)
Data Selector/Multiplexer 2 x 4:1 16-CDIP
Differential Digital Multiplexer 2 x 2:1 20-SOIC
Differential Digital Multiplexer 3 x 4:1 28-PLCC (11.48x11.48)
IC
JOINT AUDIO DECODER-ENCODER
M13 MULTIPLEXER AND DS3 FRAMER
Multiplexer 1 x 2:1 8-MSOP
Multiplexer 1 x 2:1 8-SOIC
Multiplexer 1 x 8:1 44-MLF® (7x7)
Multiplexer 3 x 4:1 28-PLCC (11.48x11.48)
Multiplexer 5 x 2:1 28-PLCC (11.48x11.48)
Multiplexer 6 x 2:1 28-PLCC (11.48x11.48)
SWITI HTSI (H-MODE) SWITCHING IC