Operational Amplifier, 4 Func, 8000uV Offset-Max, CMOS, PDSO16
IC CMOS 4 CIRCUIT 16SSOP Product overview: OPA4343EA from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4343EA can be used for catalog matching and distributor lookup.
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1233777-OPA4343EA
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP
Sensors, Transducers - Amplifiers - Operational Amplifier
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | OPA4343EA | 687-OPA4343EA | 1233777-OPA4343EA | OPA4343EA | OPA4343EA |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4343EA | Instrumentation, OP Amps, Buffer Amps | Sensors, Transducers - Amplifiers - Operational Amplifier | |
| Package Type | SOT; SOT-519-1 | Bulk | SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width) | ||
| Life Cycle Stage | Obsolete | Active | |||
| Slew Rate | 6 V/µs | 6 V/µs | |||
| Bandwidth | 5.5 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |