Quarktwin Technology Ltd. Datasheets for RF Phase Detectors and Comparators
RF phase detectors and comparators are circuits or instruments that provide a DC output voltage proportional to the difference in phase between two RF signals.
RF Phase Detectors and Comparators: Learn more
| Product Name | Notes |
|---|---|
| RF Detector IC 10-SOP (0.173", 4.40mm Width) | |
| RF Detector IC 1GHz ~ 15GHz Module Adapter, SMA M to F | |
| RF Detector IC 57.6MHz 28-VFQFN Exposed Pad | |
| RF Detector IC 57.6MHz 32-WFQFN Exposed Pad | |
| RF Detector IC 802.11b/g, CDMA, GPRS, GSM, UMTS, W-CDMA, WLAN 50MHz ~ 3.5GHz -45dBm ~ -5dBm 6-WDFN Exposed Pad | |
| RF Detector IC AM 240MHz ~ 450MHz 20-LSSOP (0.173", 4.40mm Width) | |
| RF Detector IC AM, FM 240MHz ~ 450MHz 24-LSSOP (0.220", 5.60mm Width) | |
| RF Detector IC AMPS, CDMA, DCS, GSM, TDMA 800MHz ~ 1.9GHz 8-WFBGA, FCBGA | |
| RF Detector IC AMPS, CDMA, DCS, GSM, TDMA 800MHz ~ 2.5GHz 8-WFBGA, FCBGA | |
| RF Detector IC CDMA, CDMA2000, EDGE, GSM, LTE, W-CDMA 50MHz ~ 6GHz -35dBm ~ 5dBm ±0.3dB 6-WFBGA, DSBGA | |
| RF Detector IC CDMA, CDMA2000, EDGE, GSM, LTE, W-CDMA 50MHz ~ 8GHz -40dBm ~ 5dBm ±0.5dB 6-WFBGA, DSBGA | |
| RF Detector IC CDMA, GSM, EDGE, W-CDMA 100MHz ~ 3GHz -28dBm ~ 12dBm 4-WFBGA, DSBGA | |
| RF Detector IC CDMA, GSM, EDGE, W-CDMA 50MHz ~ 6GHz -35dBm ~ 5dBm ±0.5dB 6-XFBGA, DSBGA | |
| RF Detector IC CDMA, W-CDMA 450MHz ~ 2GHz -30dBm ~ 0dBm 4-WFBGA, DSBGA | |
| RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 450MHz ~ 2GHz -15dBm ~ 15dBm ±1dB 4-WFBGA, DSBGA | |
| RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 450MHz ~ 2GHz -15dBm ~ 15dBm ±1dB 4-XFBGA, DSBGA | |
| RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 450MHz ~ 2GHz -15dBm ~ 15dBm ±1dB 6-WDFN Exposed Pad | |
| RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 450MHz ~ 2GHz -30dBm ~ 0dBm ±1dB 4-WFBGA, DSBGA | |
| RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 450MHz ~ 2GHz -30dBm ~ 0dBm ±1dB 4-XFBGA, DSBGA | |
| RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 450MHz ~ 2GHz -30dBm ~ 0dBm ±1dB 6-WDFN Exposed Pad | |
| RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 50MHz ~ 2GHz -11dBm ~ 13dBm ±1dB 8-WFBGA, DSBGA | |
| RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 50MHz ~ 3.5GHz -45dBm ~ 5dBm ±0.5dB 6-WDFN Exposed Pad | |
| RF Detector IC Cellular, GSM, DCS, PCS 100MHz ~ 2GHz SOT-23-6 Thin, TSOT-23-6 | |
| RF Detector IC Cellular, W-CDMA, CDMA, GSM, UMTS 50MHz ~ 4GHz -45dBm ~ -5dBm ±0.5dB 6-WFBGA, DSBGA | |
| RF Detector IC General Purpose 10.525GHz Module | |
| RF Detector IC General Purpose 10MHz ~ 18GHz SMA In-Line Module | |
| RF Detector IC General Purpose 10MHz ~ 4GHz -10dBm ~ 30dBm Inline, SMA Connection, F and M | |
| RF Detector IC General Purpose 10MHz ~ 8GHz -40dBm ~ 20dBm Module, SMA Connectors | |
| RF Detector IC General Purpose 10MHz ~ 8GHz -60dBm ~ 5dBm Module, SMA Connectors | |
| RF Detector IC General Purpose 15GHz ~ 33GHz -5dBm ~ 30dBm 0402 (1005 Metric) | |
| RF Detector IC General Purpose 1GHz ~ 15GHz Module | |
| RF Detector IC General Purpose 24.125GHz Module | |
| RF Detector IC General Purpose 24.15GHz Module | |
| RF Detector IC General Purpose 25GHz ~ 45GHz -5dBm ~ 30dBm 0402 (1005 Metric) | |
| RF Detector IC General Purpose 2GHz ~ 6GHz -5dBm ~ 36dBm 0402 (1005 Metric) | |
| RF Detector IC General Purpose 32-WFQFN Exposed Pad | |
| RF Detector IC General Purpose 6GHz ~ 18GHz -5dBm ~ 30dBm 0402 (1005 Metric) | |
| RF Detector IC General Purpose 700MHz ~ 2.6GHz -20dBm ~ 11dBm 6-XFDFN Exposed Pad | |
| RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP | |
| RF Detector IC General Purpose 850MHz ~ 950MHz | |
| RF Detector IC GSM, EDGE, CDMA 50MHz ~ 6GHz -35dBm ~ 5dBm ±0.5dB 6-XFBGA, DSBGA | |
| RF Detector IC GSM, EDGE, CDMA 50MHz ~ 8GHz -40dBm ~ 5dBm ±0.5dB 6-WFBGA, DSBGA | |
| RF Detector IC Module | |
| RF Detector IC Radar 5GHz ~ 44GHz -15dBm ~ 15dBm 16-VFQFN Exposed Pad | |
| RF Detector IC Radar 5GHz ~ 44GHz -15dBm ~ 15dBm Die | |
| RF Detector IC RKE, Access Control 20MHz ~ 300MHz 16-LSSOP (0.173", 4.40mm Width) | |
| RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad | |
| RF Detector IC WiMAX / WiBro 50MHz ~ 4GHz 24-VFQFN Exposed Pad | |
| RF Detector IC |