Texas Instruments OPA4743 12V, 7MHz, CMOS Rail-to-Rail I/O Quad Operational Amplifier OPA4743UAG4

Description
12V, 7MHz, CMOS Rail-to-Rail I/O Quad Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet
Description
12V, 7MHz, CMOS Rail-to-Rail I/O Quad Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4743 12V, 7MHz, CMOS Rail-to-Rail I/O Quad Operational Amplifier - OPA4743UAG4 - Texas Instruments
Dallas, TX, United States
OPA4743 12V, 7MHz, CMOS Rail-to-Rail I/O Quad Operational Amplifier
OPA4743UAG4
OPA4743 12V, 7MHz, CMOS Rail-to-Rail I/O Quad Operational Amplifier OPA4743UAG4
12V, 7MHz, CMOS Rail-to-Rail I/O Quad Operational Amplifier 14-SOIC -40 to 85

12V, 7MHz, CMOS Rail-to-Rail I/O Quad Operational Amplifier 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 12V 7MHz SOIC Operational Amplifier IC
687-OPA4743UAG4
Quad 12V 7MHz SOIC Operational Amplifier IC 687-OPA4743UAG4
Quad Op Amp, 12V, 7MHz, CMOS, Rail-to-Rail, 14-SOIC Product overview: OPA4743UAG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 12V, 7MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 12V, 7MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4743UAG4 can be used for catalog matching and distributor lookup.

Quad Op Amp, 12V, 7MHz, CMOS, Rail-to-Rail, 14-SOIC Product overview: OPA4743UAG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 12V, 7MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 12V, 7MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4743UAG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA4743UAG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4743UAG4
Instrumentation, OP Amps, Buffer Amps OPA4743UAG4
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4743UAG4 687-OPA4743UAG4 OPA4743UAG4
Product Name OPA4743 12V, 7MHz, CMOS Rail-to-Rail I/O Quad Operational Amplifier Quad 12V 7MHz SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 3.5 to 12 volts 6 volts
VOS 7 millivolts 1.5 millivolts
Quiescent Current (IQ) 1500 microamps
CMRR 77 dB
GBW 7 MHz 7 MHz
Unlock Full Specs
to access all available technical data