Manufacturer: Texas Instruments
Win Source Part Number: 1233690-OPA3681U
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Operational Amplifier, 3 Func, 7500uV Offset-Max, BIPolar, PDSO16
Operational Amplifier, 3 Func, 7500uV Offset-Max, BIPolar, PDSO16
SpeedPlus(TM) Triple Wideband, Current Feedback Operational Amplifier With Disable 16-SOIC Product overview: OPA3681U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA3681U can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 3 Circuit 16-SOIC
Current Feedback Amplifier 3 Circuit 16-SOIC
High Speed Operational Amplifiers Triple Wideband
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1233690-OPA3681U | OPA3681U | 687-OPA3681U | OPA3681U | 815-OPA3681U |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA3681U | SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers Triple Wideband | |
| Package Type | SOP; SOP16 | Rail/Tube | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC; SOIC | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |||
| Supply Voltage (VS) | 5 volts | 5 volts | |||
| Slew Rate | 830 V/µs | 2100 V/µs | 8.30E-4 V/µs | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |