Quarktwin Technology Ltd. Datasheets for Sensor Interface Chips

Sensor interface chips are used as interfaces to sensors and other devices. The input at the interface collects data from the sensor and the output of the interface sends the data to a computer or other suitable device.
Sensor Interface Chips: Learn more

Product Name Notes
2 Circuit IC Switch 2:1 4Ohm 10-MSOP
Boost, Buck, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-MSOP
Boost, Buck, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 14-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-HTSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SO
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 5-WFBGA, DSBGA
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 6-WFBGA, DSBGA
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 350mA 5-WFBGA, DSBGA
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 8-SOIC (0.154", 3.90mm Width)
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-SOIC (0.154", 3.90mm Width)
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-263-7 Thin
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 8-DIP
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 8-SOP
PCI Express® Switch IC 16 Channel 324-HSBGA (19x19)
PCI Express® Switch IC 2 Channel 324-FCBGA (19x19)
PCI Express® Switch IC 3 Channel 128-TQFP (14x14)
PCI Express® Switch IC 3 Channel 136-aQFN (10x10)
PCI Express® Switch IC 3 Channel
PCI Express® Switch IC 4 Channel 196-BGA (15x15)
PCI Express® Switch IC 4 Channel 324-FCBGA (19x19)
PCI Express® Switch IC 6 Channel 196-PBGA (15x15)
PCI Express® Switch IC Channel 1156-FCBGA (35x35)
PCI Express® Switch IC Channel 196-PBGA (15x15)
PCI Express® Switch IC Channel 324-FCBGA (19x19)
PCI Express® Switch IC Channel 324-PBGA (19x19)
PCI Express® Switch IC Channel 676-FCBGA (27x27)
PCI Express® Switch IC Channel 680-FPBGA (35x35)
Regulator Output DC-DC Controller IC
Switch IC 32 Channel 676-FCBGA (27x27)
Switch IC Channel
Switching Regulator IC Output