Quarktwin Technology Ltd. Datasheets for Flip-Flops
Flip-flops are digital logic devices that synchronize changes in output state (1 or 0) according to a clocked input.
Flip-Flops: Learn more
| Product Name | Notes |
|---|---|
| 20-CERDIP | |
| 20-LCCC (8.89x8.89) | |
| Channel IC | |
| D-Type Transparent Latch 1 Channel 4:4 IC Differential 24-CFP | |
| D-Type, Addressable 1 Channel 3:8 IC Standard 16-CDIP | |
| Element Bit per Element Output | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge 16-CDIP (0.300", 7.62mm) | |
| Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-DIP (0.300", 7.62mm) | |
| Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width) | |
| Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SSOP (0.209", 5.30mm Width) | |
| Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-TSSOP (0.173", 4.40mm Width) | |
| Flip Flop 1 Element D-Type 3 Bit Positive Edge 24-CDIP (0.400", 10.16mm) | |
| Flip Flop 1 Element D-Type 3 Bit Positive Edge | |
| Flip Flop 1 Element D-Type 4 Bit Positive Edge 14-CFlatPack | |
| Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm) | |
| Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CFlatpack | |
| Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm) | |
| Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width) | |
| Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width) | |
| Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width) | |
| Flip Flop 1 Element D-Type 4 Bit Positive Edge 20-CLCC | |
| Flip Flop 1 Element D-Type 4 Bit Positive Edge 20-DIP (0.300", 7.62mm) | |
| Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm) | |
| Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CFlatpack | |
| Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm) | |
| Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width) | |
| Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width) | |
| Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width) | |
| Flip Flop 1 Element D-Type 6 Bit Positive Edge 20-CLCC | |
| Flip Flop 1 Element D-Type 6 Bit Positive Edge 24-CDIP (0.400", 10.16mm) | |
| Flip Flop 1 Element D-Type 6 Bit Positive Edge 24-CFlatpack | |
| Flip Flop 1 Element D-Type 6 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width) | |
| Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead) | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm) | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CFlatpack | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CLCC | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CSOIC (0.275", 7.00mm Width) | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm) | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-LCC | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width) | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width) | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width) | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width) | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-CDIP (0.300", 7.62mm) | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-CFlatpack | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge 28-CLCC Exposed Pad | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge 28-LCC (J-Lead) | |
| Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width) | |
| Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SSOP (0.209", 5.30mm Width) | |
| Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-TSSOP (0.173", 4.40mm Width) | |
| Flip Flop 1 Element JK Type 1 Bit 14-CDIP (0.300", 7.62mm) | |
| Flip Flop 1 Element JK Type 1 Bit 14-CFlatPack | |
| Flip Flop 1 Element JK Type 1 Bit Negative Edge 14-CDIP (0.300", 7.62mm) | |
| Flip Flop 1 Element JK Type 1 Bit Negative Edge 14-CFlatPack | |
| Flip Flop 1 Element JK Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm) | |
| Flip Flop 1 Element JK Type 1 Bit Positive Edge 14-CFlatPack | |
| Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm) | |
| Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CFlatPack | |
| Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm) | |
| Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP | |
| Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width) | |
| Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width) | |
| Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209", 5.30mm Width) | |
| Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width) | |
| Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-CLCC | |
| Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width) | |
| Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width) | |
| Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width) | |
| Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width) | |
| Flip Flop 2 Element D-Type 8 Bit Positive Edge 52-QFP | |
| Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width) | |
| Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width) | |
| Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-CDIP (0.300", 7.62mm) | |
| Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-CFlatPack | |
| Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm) | |
| Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-CDIP (0.300", 7.62mm) | |
| Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-CFlatpack | |
| Flip Flop 2 Element JK Type 1 Bit Negative Edge 20-CLCC | |
| Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-CDIP (0.300", 7.62mm) | |
| Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-CFlatpack | |
| Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300", 7.62mm) | |
| Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width) | |
| Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width) | |
| Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width) | |
| Flip Flop 3 Element D-Type 1 Bit Positive Edge 24-CDIP (0.400", 10.16mm) | |
| Flip Flop 3 Element D-Type 1 Bit Positive Edge 24-DIP (0.400", 10.16mm) | |
| Flip Flop 3 Element D-Type 1 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width) | |
| Flip Flop 3 Element D-Type 1 Bit Positive Edge 28-LCC (J-Lead) | |
| Flip Flop 3 Element JK Type 1 Bit Positive Edge 24-CDIP (0.600", 15.24mm) | |
| Flip Flop Element Bit 20-DIP (0.300", 7.62mm) | |
| Flip Flop Element Bit 24-SOIC (0.295", 7.50mm Width) | |
| Flip Flop Element Bit | |
| Multiplexer 4 x 2:1 16-CFlatPack |
| Next >> |