Quarktwin Technology Ltd. Datasheets for Signal Isolators

Signal isolators provide electrical (galvanic) isolation between the input and output circuits. They couple the signal to the output through a transformer or optical isolator. Signal isolators also break the direct electrical (galvanic) path between two or more loop points. They are used to protect against dangerous measured-variable voltages and provide increased protection from surges and spikes.
Signal Isolators: Learn more

Page: 1 2
Product Name Notes
0-10V TO 0-10V CNVRTR, 24VAC/DC
0-10V TO 0-20MA CNVRTR, 24VAC/DC
0-10V TO 4-20MA CNVRTR, 24VAC/DC
0-20MA TO 0-10V CNVRTR, 24VAC/DC
0-20MA TO 0-20MA CNVRTR, 24VAC/D
0-20MA TO 4-20MA CNVRTR, 24VAC/D
0.40 - 0.50 GHZ ISOLATOR
0.50 - 0.55 GHZ ISOLATOR
0.50 - 0.70 GHZ ISOLATOR
0.50 - 1.00 GHZ ISOLATOR
0.525 - 0.60 GHZ ISOLATOR
0.60 - 0.70 GHZ ISOLATOR
0.698 - 0.80 GHZ ISOLATOR
0.698 - 1.00 GHZ ISOLATOR
0.70 - 0.80 GHZ ISOLATOR
0.80 - 0.90 GHZ ISOLATOR
0.80 - 1.00 GHZ ISOLATOR
0.80 - 2.00 GHZ ISOLATOR
0.935-0.960 GHZ ISOLATOR
0.95 - 1.225 GHZ ISOLATOR
0.95 - 1.70 GHZ ISOLATOR
0.95 - 2.15 GHZ ISOLATOR
1 CHANNEL LOOP POWERED ISOLATOR
1 CHANNEL PASSIVE ISOLATOR
1.00 - 2.00 GHZ ISOLATOR
1.20 - 1.40 GHZ ISOLATOR
1.40 - 1.60 GHZ ISOLATOR
1.50 - 2.50 GHZ ISOLATOR
1.50 - 3.00 GHZ ISOLATOR
1.60 - 1.80 GHZ ISOLATOR
1.70 - 2.00 GHZ ISOLATOR
1.70 - 2.20 GHZ ISOLATOR
1.70 - 2.50 GHZ ISOLATOR
1.70 - 2.70 GHZ ISOLATOR
10.00 - 20.00 GHZ ISOLATOR
10.70 - 11.70 GHZ ISOLATOR
10.70 - 14.80 GHZ ISOLATOR
10.70 -12.75 GHZ ISOLATOR
11.70 - 12.70 GHZ ISOLATOR
12.00 - 18.00 GHZ ISOLATOR
14.00 - 15.00 GHZ ISOLATOR
16.00 - 19.00 GHZ ISOLATOR
17.00 - 20.00 GHZ ISOLATOR
17.30 - 22.00 GHZ ISOLATOR
18.00 - 26.50 GHZ ISOLATOR
18.00 - 40.00 GHZ ISOLATOR
19.00 - 22.00 GHZ ISOLATOR
2 CHANNEL PASSIVE ISOLATOR
2.00 - 2.30 GHZ ISOLATOR
2.00 - 4.00 GHZ ISOLATOR
2.00 - 6.00 GHZ ISOLATOR
2.00 - 8.00 GHZ ISOLATOR
2.30 - 2.70 GHZ ISOLATOR
2.60 - 5.20 GHZ ISOLATOR
20.00 - 21.50 GHZ ISOLATOR
20.00 - 23.00 GHZ ISOLATOR
20.00 - 30.00 GHZ ISOLATOR
20.00 - 40.00 GHZ ISOLATOR
2000-4000 MHZ ISOLATOR
26.50 - 40.00 GHZ ISOLATOR, 2.4M
26.50 - 40.00 GHZ ISOLATOR
27.00 - 31.00 GHZ ISOLATOR, 2.4M
27.00 - 31.00 GHZ ISOLATOR
3 WAY ISOLATING AMP 4-20MA
3-WAY ISOLATING AMP 0-10VDC
3-WAY ISOLATING AMP 10 TO -10V
3-WAY ISOLATING AMP 4-20MA
3.00 - 6.00 GHZ ISOLATOR
3.00 - 9.00 GHZ ISOLATOR
3.50 - 7.00 GHZ ISOLATOR
3.70 - 4.20 GHZ ISOLATOR
3.70 - 8.30 GHZ ISOLATOR
31.00 - 33.00 GHZ ISOLATOR
33.00 - 37.00 GHZ ISOLATOR
37.00 - 40.00 GHZ ISOLATOR, 2.4M
37.00 - 40.00 GHZ ISOLATOR
37.00 - 43.00 GHZ ISOLATOR 2.4MM
37.00 - 43.00 GHZ ISOLATOR
38.00 - 41.00 GHZ ISOLATOR, 2.4M
38.00 - 41.00 GHZ ISOLATOR
4-20MA TO 0-10V CNVRTR, 24VAC/DC
4-20MA TO 0-20MA CNVRTR, 24VAC/D
4-20MA TO 4-20MA CNVRTR, 24VAC/D
4-20MA TO 4-20MA CNVRTR, PASSIVE
4-8 GHZ ISOLATOR
4.00 - 12.00 GHZ ISOLATOR
4.00 - 8.00 GHZ ISOLATOR
4.4-5.0 GHZ ISOLATOR
4.40 - 5.00 GHZ ISOLATOR
40.00 - 42.00 GHZ ISOLATOR, 2.4M
40.00 - 42.00 GHZ ISOLATOR
40.00 - 43.50 GHZ ISOLATOR, 2.4M
40.00 - 43.50 GHZ ISOLATOR
5.00 - 15.00 GHZ ISOLATOR
5.40 - 5.90 GHZ ISOLATOR
5.70 - 7.10 GHZ ISOLATOR
5.80 - 14.50 GHZ ISOLATOR
5.90 - 6.40 GHZ ISOLATOR
6.00 - 12.40 GHZ ISOLATOR
6.40-7.20 GHZ ISOLATOR
6000-12000 MHZ ISOLATOR
7.00 - 11.00 GHZ ISOLATOR
7.00 - 12.40 GHZ ISOLATOR
7.00 - 18.00 GHZ ISOLATOR
7.50 - 10.00 GHZ ISOLATOR
7.70-8.40 GHZ ISOLATOR
8.00 - 12.40 GHZ ISOLATOR
8.00 - 16.00 GHZ ISOLATOR
8.00 - 18.00 GHZ ISOLATOR
8.00 - 20.00 GHZ ISOLATOR
8.50 - 9.60 GHZ ISOLATOR
9.20 - 10.50 GHZ ISOLATOR
EX-I OUTPUT ISOLATING AMPLIFIER
ISO-AMP UI(BIP) UI(BIP)
ISOLATED AC CURRENT INPUT MODULE
ISOLATED AC VOLTAGE INPUT MODULE
ISOLATED AMP 2 CHAN DIN RAIL
ISOLATED AMP
ISOLATED DC I/O MODULE
ISOLATED RTD-INPUT MODULE
ISOLATED STRAIN GAUGE INPUT MODU
ISOLATED THERMOCOUPLE INPUT MODU
ISOLATION AMPLIFIER UI UI (BIP)
ISOLATION AMPLIFIER; BIPOLAR CUR
ISOLATION AMPLIFIER; CURRENT AND
ISOLATION AMPLIFIER; CURRENT INP
ISOLATION AMPLIFIER; VOLTAGE INP
ISOLATOR CW 907.5MHZ 5X5
ISOLATOR CW 915MHZ 4X4
ISOLATOR, CU4S0508 SERIES, CCW,
ISOLATOR, CU4S0508 SERIES, CW, 3
ISOLATOR, CU4S0509 SERIES, CCW,
ISOLATOR, CU4S0509 SERIES, CW, 3
LOOP POWERED ISOLATOR 4-20MA
LOOP-POWERED ISOLATION AMPLIFIER
MACX MCR VOLTAGE TRANSDUCER, FOR
MACX MCR-EX-SL-RPSS-2I-2I -SP
MACX MCR-EX-SL-RPSSI-2I-1 S-SP
MACX MCR-EX-SL-RPSSI-2I-1 S
MACX MCR-SL-RPSS-2I-2I-SP
MACX MCR-SL-RPSS-2I-2I
MACX MCR-SL-RPSSI-2I-SP
MACX MCR-SL-RPSSI-2I
MCR 3-WAY ISOLATING AMPLIFIER
MCR PASSIVE ISOLATOR 2-CHANNEL
MCR PASSIVE ISOLATOR 4-20MA
MCR PASSIVE ISOLATOR
MINI MCR-2-I-I-PT
MINI MCR-2-I-I
MINI MCR-2-RPS-2I-2I-OLP- PT
MINI MCR-2-RPS-2I-2I-OLP
MINI MCR-2-RPS-I-I-OLP-PT
MINI MCR-2-RPS-I-I-OLP
MINI MCR-2-RPSS-I-2I-PT
MINI MCR-2-RPSS-I-I-PT
MINI MCR-2-RPSS-I-I
MINI MCR-SL-IDS-I-I
PASSIVE ISOLATOR, 1-CHANNEL; CUR
PASSIVE ISOLATOR, 2-CHANNEL; CUR
PASSIVE LOOP POWERED
PI-EX-RPSS
REPEATER POWER SUPPLY 24VDC
REPEATER POWER SUPPLY
REPEATER PWR SUPP 4-20MA DIN
SIGNAL CONVERTER/DISCONNECT OR
SINGLE-CHANNEL 2-WAY ISOLATOR
SINGLE-CHANNEL INPUT LOOP-POWERE
SMSJ ISOLATOR/1805-1880MH
SMSJ ISOLATOR/2110-2170MH
SMSJ ISOLATOR/2620-2690MH
SMSJ ISOLATOR/3400-3800MH
SMSJ ISOLATOR/5650-7150 M
SMSJ ISOLATOR/5650-7150MH
SMSJ ISOLATOR/617-652MHZ/
SMSJ ISOLATOR/7100-8500MH
SMSJ ISOLATOR/717-756MHZ/
SMSJ ISOLATOR/753-803 MHZ
SMSJ ISOLATOR/758-803 MHZ
SMSJ ISOLATOR/791-821MHZ/
SMSJ ISOLATOR/859-894 MHZ
SMSJ ISOLATOR/925-960 MHZ
SWITCHABLE MULTI-RANGE CNVRTR, 2
SWTCHBL MULTI-RANGE CNVRTR, 24-2
SWTCHBL MULTI-RANGE CNVRTR, 24VA
SWTCHBL UNIVERSAL CNVRTR, 24-240
SWTCHBL UNIVERSAL CNVRTR, 24VAC/
TRANSDUCER CURRENT 24VDC
TRANSDUCER MEASURING 0/4-20MA
TWO-CHANNEL 2-WAY ISOLATOR
TWO-CHANNEL INPUT LOOP-POWERED 2

Next >>