Quarktwin Technology Ltd. Datasheets for Parity Checkers and Generators
Parity checkers are integrated circuits (ICs) used in digital systems to detect errors when streams of bits are sent from a transmitter to a receiver. Parity generators calculate the parity of data packets and add a parity amount to them.
Parity Checkers and Generators: Learn more
| Product Name | Notes |
|---|---|
| Look-ahead Carry Generator IC 24-CDIP | |
| Parity Generator 1 14-PDIP | |
| Parity Generator 12-Bit 16-CDIP | |
| Parity Generator 12-Bit 16-CFlatPack | |
| Parity Generator 12-Bit 16-CFP | |
| Parity Generator 12-Bit 16-PDIP | |
| Parity Generator 12-Bit 16-SOEIAJ | |
| Parity Generator 12-Bit 20-PLCC (9x9) | |
| Parity Generator 12-Bit 28-PLCC (11.48x11.48) | |
| Parity Generator 16-Bit 14-DIP | |
| Parity Generator 16-Bit 14-MDIP | |
| Parity Generator 16-Bit 16-CFlatPack | |
| Parity Generator 16-Bit 16-PDIP | |
| Parity Generator 2 18-PDIP | |
| Parity Generator 3 14-DIP | |
| Parity Generator 3 14-MDIP | |
| Parity Generator 8 14-CERDIP | |
| Parity Generator 8 14-DIP | |
| Parity Generator 8 14-PDIP | |
| Parity Generator 8 28-LCCC (11.43x11.43) | |
| Parity Generator 8 TO-116 | |
| Parity Generator 8-Bit 24-CerPack | |
| Parity Generator 8-Bit 24-PDIP | |
| Parity Generator 8-Bit 24-SOIC | |
| Parity Generator 8-Bit 24-SSOP | |
| Parity Generator 8-Bit 28-PLCC (11.48x11.48) | |
| Parity Generator 8-Bit | |
| Parity Generator 9 14-CDIP | |
| Parity Generator 9 14-CERDIP | |
| Parity Generator 9 14-CFP | |
| Parity Generator 9 14-DIP | |
| Parity Generator 9 14-Flatpack | |
| Parity Generator 9 14-PDIP | |
| Parity Generator 9 14-SO | |
| Parity Generator 9 14-SOIC | |
| Parity Generator 9 16-CDIP | |
| Parity Generator 9 16-PDIP | |
| Parity Generator 9-Bit 14-DIP | |
| Parity Generator 9-Bit 14-MDIP | |
| Parity Generator 9-Bit 14-PDIP | |
| Parity Generator 9-Bit 14-SO | |
| Parity Generator 9-Bit 14-SOIC | |
| Parity Generator 9-Bit 14-SOP | |
| Parity Generator 9-Bit 14-SSOP | |
| Parity Generator 9-Bit | |
| Parity Generator | |
| Power Supply Controller |