Ultra-Wideband, Current-Feedback Operational Amplifier with Disable 16-SSOP -40 to 85
Operational Amplifier, 3 Func, 4500uV Offset-Max, BIPolar, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 1233702-OPA3695IDBQR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154", 3.90mm Width)
Number of Circuits: 3
Mounting: SMD
-3db Bandwidth: 1GHz
Amplifier Type: Current Feedback
Current - Input Bias: 20μA
Voltage - Input Offset: 300μV
Family Name: OPA3695
Categories: Integrated Circuits (ICs)
Operating Supply Current: 12.9mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
Output Current per Channel: 120mA
SR - Slew Rate: 4300 V/μs
Dual Supply Voltage (±): 3.5 V ~ 12 V, ±1.75 V ~ 6 V
Alternative Parts (Cross-Reference): LT6559CUD; ADA4861-3YRZ-RL; LT1399HVCS#TR;
Introduction Date: September 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
1GHz Op Amp, 3-Ch, Current-Feedback, 120mA Out, SSOP Product overview: OPA3695IDBQR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz, 120mA, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1GHz, 120mA, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA3695IDBQR can be used for catalog matching and distributor lookup.
IC OPAMP CFA 3 CIRCUIT 16SSOP
IC OPAMP CFA 3 CIRCUIT 16SSOP
Current Feedback Amplifier 3 Circuit 16-SSOP
Operational Amplifiers - Op Amps Ultra-WB Crnt-Feed back Op Amp
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA3695IDBQR | OPA3695IDBQR | 1233702-OPA3695IDBQR | 687-OPA3695IDBQR | OPA3695IDBQR | OPA3695IDBQR | OPA3695IDBQR | OPA3695IDBQR |
| Product Name | OPA3695 Ultra-Wideband, Current-Feedback Operational Amplifier with Disable | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA3695IDBQR | 1GHz 120mA SSOP Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Closed-Loop Gain (AVCL) | 2 V/V | |||||||
| Supply Voltage (VS) | 3.6 to 12 volts | 6 volts | 3.5 volts | |||||
| VOS | 3.5 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
| Quiescent Current (IQ) | 13400 microamps |