DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 220 230 240 250 260 270 276 277 278 279 280 281 282 283 284 285 286 287 288 290 300 310 320 330 340 350 400 417
Product Name Notes
200V 10A 15NS, TO-277A, ULTRA FA
200V 1A 12NS, SOD-123FL, SUPER F
200V 2A 14NS, DO-214AA(SMB), SUP
200V 3A 16NS, DO-214AA(SMB), SUP
200V 4A 13NS, TO-277A, ULTRA FAS
200V 6A 14NS, TO-277A, ULTRA FAS
400V 2A 22NS, DO-214AA(SMB), SUP
400V 3A 22NS, DO-214AA(SMB), SUP
600V 2A 16NS, DO-214AA(SMB), SUP
600V 3A 16NS, DO-214AA(SMB), SUP
BRIDGE RECTIFIER,GBU
Diode Array 1 Independent Standard 200V 16A Through Hole TO-220-3 Full Pack
Diode Array 1 Independent Standard 200V 6A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Standard 200V 16A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 200V 16A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Standard 200V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 200V 20A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 200V 3A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Standard 200V 5A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Standard 200V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 200V 6A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Standard 200V 8A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Standard 300V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 300V 20A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-247-3
Diode Array
DIODE GEN PURP 1000V 1A DO213AA
DIODE GEN PURP 100V 1A DO204AL
DIODE GEN PURP 1KV 1A DO204AL
DIODE GEN PURP 200V 1A DO213AA
DIODE GEN PURP 200V 1A PMDE
DIODE GEN PURP 200V 2A PMDE
DIODE GEN PURP 400V 0.5A DO213AA
DIODE GEN PURP 400V 1A DO213AA
DIODE GEN PURP 50V 1A DO213AB
DIODE GEN PURP 600V 0.5A DO213AA
DIODE GEN PURP 600V 1A DO204AL
DIODE GEN PURP 600V 1A DO213AA
DIODE GEN PURP 800V 0.5A DO213AA
DIODE GEN PURP 800V 1A DO213AA
DIODE GP 1.7KV 500MA DO204AL
DIODE GP 100V 500MA DO213AA
DIODE STANDARD 1000V 1A DO213AA
DIODE STANDARD 1000V 1A DO213AB
Diode Standard 1000V 1A Surface Mount DO-213AA, MINI-MELF
Diode Standard 1000V 1A Surface Mount DO-213AB
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)
Diode Standard 1000V 1A Surface Mount DO-214BA (GF1)
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)
Diode Standard 1000V 1A Through Hole DO-41
Diode Standard 1000V 2A Through Hole
Diode Standard 1000V 700mA Through Hole
DIODE STANDARD 100V 1A DO213AA
DIODE STANDARD 100V 1A DO213AB
Diode Standard 100V 1A Surface Mount DO-213AB
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)
Diode Standard 100V 1A Surface Mount DO-214BA (GF1)
Diode Standard 100V 1A Through Hole DO-204AL (DO-41)
Diode Standard 100V 1A Through Hole DO-41
Diode Standard 100V 500mA Surface Mount DO-213AA (GL34)
Diode Standard 1200V 500mA Through Hole DO-204AL (DO-41)
Diode Standard 1400V 500mA Through Hole DO-204AL (DO-41)
Diode Standard 1500V 500mA Through Hole DO-204AL (DO-41)
Diode Standard 1600V 500mA Through Hole DO-204AL (DO-41)
Diode Standard 1700V 500mA Through Hole DO-204AL (DO-41)
Diode Standard 1800V 500mA Through Hole DO-204AL (DO-41)
Diode Standard 2000V 500mA Through Hole DO-204AL (DO-41)
DIODE STANDARD 200V 10A TO277A
DIODE STANDARD 200V 1A DO213AA
DIODE STANDARD 200V 1A DO213AB
DIODE STANDARD 200V 1A PMDE
Diode Standard 200V 1A Surface Mount DO-213AB
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
Diode Standard 200V 1A Surface Mount DO-214BA (GF1)
Diode Standard 200V 1A Surface Mount PMDE
Diode Standard 200V 1A Through Hole DO-204AL (DO-41)
Diode Standard 200V 1A Through Hole DO-41
Diode Standard 200V 200mA Surface Mount PMDU
Diode Standard 200V 20A Through Hole TO-220FN
DIODE STANDARD 200V 2A PMDE
Diode Standard 200V 2A Surface Mount PMDE
Diode Standard 200V 2A Surface Mount PMDS
Diode Standard 200V 2A Surface Mount PMDTM
Diode Standard 200V 3A Surface Mount CPD
Diode Standard 200V 3A Surface Mount PMDTM
Diode Standard 200V 3A Surface Mount TO-252
Diode Standard 200V 3A Surface Mount TO-252GE
DIODE STANDARD 200V 4A TO277A
Diode Standard 200V 500mA Surface Mount DO-213AA (GL34)
Diode Standard 200V 500mA Surface Mount PMDU
Diode Standard 200V 5A Surface Mount CPD
Diode Standard 200V 5A Surface Mount TO-252
Diode Standard 200V 5A Surface Mount TO-252GE
DIODE STANDARD 200V 6A TO277A
Diode Standard 300V 20A Through Hole TO-220NFM
Diode Standard 350V 10A Surface Mount CPD
Diode Standard 350V 10A Surface Mount LPDS
Diode Standard 350V 10A Surface Mount TO-252
Diode Standard 350V 10A Surface Mount TO-252GE
DIODE STANDARD 350V 20A LPDS
Diode Standard 350V 20A Surface Mount LPDS
Diode Standard 350V 20A Through Hole TO-220FN-2
Diode Standard 350V 20A Through Hole TO-220NFM
Diode Standard 350V 5A Surface Mount TO-252
Diode Standard 400V 1.2A Through Hole
Diode Standard 400V 1.5A Surface Mount PMDS
Diode Standard 400V 1.5A Surface Mount PMDTM
DIODE STANDARD 400V 1A DO213AA
DIODE STANDARD 400V 1A DO213AB
Diode Standard 400V 1A Surface Mount DO-213AB
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
Diode Standard 400V 1A Surface Mount DO-214BA (GF1)
Diode Standard 400V 1A Through Hole DO-204AL (DO-41)
Diode Standard 400V 1A Through Hole DO-41
Diode Standard 400V 20A Through Hole TO-220FN
Diode Standard 400V 500mA Surface Mount DO-213AA (GL34)
Diode Standard 430V 10A Surface Mount LPDS
Diode Standard 430V 10A Through Hole TO-220NFM
DIODE STANDARD 430V 20A LPDS
Diode Standard 430V 20A Surface Mount LPDS
Diode Standard 430V 20A Through Hole TO-220FN
Diode Standard 430V 20A Through Hole TO-220NFM
Diode Standard 450V 100mA Surface Mount EMD2
DIODE STANDARD 50V 1A DO213AA
DIODE STANDARD 50V 1A DO213AB
Diode Standard 50V 1A Surface Mount DO-213AB
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)
Diode Standard 50V 1A Surface Mount DO-214BA (GF1)
Diode Standard 50V 1A Through Hole DO-204AL (DO-41)
Diode Standard 50V 1A Through Hole DO-41
DIODE STANDARD 50V 500MA DO213AA
Diode Standard 50V 500mA Surface Mount DO-213AA (GL34)
Diode Standard 530V 20A Through Hole TO-220FN
Diode Standard 600V 1.5A Surface Mount PMDS
Diode Standard 600V 1.5A Surface Mount PMDTM
Diode Standard 600V 10A Surface Mount LPDS
Diode Standard 600V 10A Surface Mount TO-252
Diode Standard 600V 10A Surface Mount TO-252GE
Diode Standard 600V 10A Through Hole TO-220ACFP
Diode Standard 600V 10A Through Hole TO-220NFM
Diode Standard 600V 12A Through Hole TO-220ACFP
Diode Standard 600V 15A Through Hole TO-220ACFP
Diode Standard 600V 15A Through Hole TO-247
DIODE STANDARD 600V 1A DO213AA
DIODE STANDARD 600V 1A DO213AB
Diode Standard 600V 1A Surface Mount DO-213AA, MINI-MELF
Diode Standard 600V 1A Surface Mount DO-213AB
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)
Diode Standard 600V 1A Surface Mount DO-214BA (GF1)
Diode Standard 600V 1A Through Hole DO-204AL (DO-41)
Diode Standard 600V 1A Through Hole DO-41
Diode Standard 600V 1A Through Hole
Diode Standard 600V 200mA Surface Mount TUMD2SM
Diode Standard 600V 20A Surface Mount LPDS
Diode Standard 600V 20A Through Hole TO-220ACFP
Diode Standard 600V 20A Through Hole TO-220FN
Diode Standard 600V 20A Through Hole TO-220NFM
Diode Standard 600V 30A Through Hole TO-220ACFP
Diode Standard 600V 30A Through Hole TO-247
Diode Standard 600V 3A Surface Mount CPD
Diode Standard 600V 3A Surface Mount TO-252
Diode Standard 600V 3A Surface Mount TO-252GE
Diode Standard 600V 500mA Surface Mount DO-213AA (GL34)
Diode Standard 600V 5A Surface Mount CPD
Diode Standard 600V 5A Surface Mount TO-252
Diode Standard 600V 5A Surface Mount TO-252GE
Diode Standard 600V 5A Through Hole TO-220ACFP
Diode Standard 600V 5A Through Hole TO-220NFM
Diode Standard 600V 800mA Surface Mount PMDS
Diode Standard 600V 800mA Surface Mount PMDTM
Diode Standard 600V 8A Surface Mount TO-252
Diode Standard 600V 8A Surface Mount TO-252GE
Diode Standard 600V 8A Through Hole TO-220ACFP
Diode Standard 650V 30A Through Hole TO-247GE
Diode Standard 650V 60A Through Hole TO-247GE
Diode Standard 700V 800mA Surface Mount PMDS
Diode Standard 700V 800mA Surface Mount PMDTM
Diode Standard 800V 10A Surface Mount LPDS
DIODE STANDARD 800V 1A DO213AA
DIODE STANDARD 800V 1A DO213AB
Diode Standard 800V 1A Surface Mount DO-213AB
Diode Standard 800V 1A Surface Mount DO-214AC (SMA)
Diode Standard 800V 1A Surface Mount DO-214BA (GF1)
Diode Standard 800V 1A Through Hole DO-204AL (DO-41)
Diode Standard 800V 1A Through Hole DO-41
Diode Standard 800V 200mA Surface Mount TUMD2SM
Diode Standard 800V 500mA Surface Mount DO-213AA (GL34)
Diode Standard 800V 500mA Surface Mount DO-213AA, MINI-MELF
Diode Standard 800V 5A Through Hole TO-220NFM
Diode Standard 800V 600mA Through Hole
DIODE STD 1000V 500MA DO213AA
DIODE STD 100V 500MA DO213AA
DIODE STD 200V 500MA DO213AA
DIODE STD 400V 500MA DO213AA
DIODE STD 600V 15A TO220ACFP
DIODE STD 600V 20A TO220ACFP
DIODE STD 600V 500MA DO213AA
DIODE STD 800V 500MA DO213AA
Diode Through Hole
Diode
FAST RECOVERY DIODE (AEC-Q101 QU

<< Prev Next >>