Vishay Intertechnology, Inc. 1.2KV 0.5A Diode and Rectifier RGP02-12E-E3/73

Description
ULTRA FAST RECOVERY RECTFR 1.2KV 0.5A 2PIN DO-204AL AMMO - Ammo Pack Product overview: RGP02-12E-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP02-12E-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ULTRA FAST RECOVERY RECTFR 1.2KV 0.5A 2PIN DO-204AL AMMO - Ammo Pack Product overview: RGP02-12E-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP02-12E-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2KV 0.5A Diode and Rectifier - 280-RGP02-12E-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 0.5A Diode and Rectifier
280-RGP02-12E-E3/73
1.2KV 0.5A Diode and Rectifier 280-RGP02-12E-E3/73
ULTRA FAST RECOVERY RECTFR 1.2KV 0.5A 2PIN DO-204AL AMMO - Ammo Pack Product overview: RGP02-12E-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP02-12E-E3/73 can be used for catalog matching and distributor lookup.

ULTRA FAST RECOVERY RECTFR 1.2KV 0.5A 2PIN DO-204AL AMMO - Ammo Pack Product overview: RGP02-12E-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP02-12E-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RGP02-12E-E3/73 - 1092211-RGP02-12E-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RGP02-12E-E3/73
1092211-RGP02-12E-E3/73
Diodes, Rectifiers - Single - RGP02-12E-E3/73 1092211-RGP02-12E-E3/73
Manufacturer: Vishay Win Source Part Number: 1092211-RGP02-12E-E3 /73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 1.8V @ 100mA Reverse Recovery Time (trr): 300ns Current - Reverse Leakage @ Vr: 5μA @ 1200V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1092211-RGP02-12E-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 100mA
Reverse Recovery Time (trr): 300ns
Current - Reverse Leakage @ Vr: 5μA @ 1200V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - RGP02-12E-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1200V 500mA Through Hole DO-204AL (DO-41)

Diode Standard 1200V 500mA Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - RGP02-12E-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1200V 500mA Through Hole DO-204AL (DO-41)

Diode Standard 1200V 500mA Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RGP02-12E-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RGP02-12E-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers RGP02-12E-E3/73
DIODE GP 1.2KV 500MA DO204AL

DIODE GP 1.2KV 500MA DO204AL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-RGP02-12E-E3/73 1092211-RGP02-12E-E3/73 RGP02-12E-E3/73GICT-ND RGP02-12E-E3/73
Product Name 1.2KV 0.5A Diode and Rectifier Diodes, Rectifiers - Single - RGP02-12E-E3/73 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.8 volts 1.8 volts
VR 1200 volts
Unlock Full Specs
to access all available technical data