Rectifier Diode, 1A, 200V, DO-214AC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 084100-RGF1D
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 8.5pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 7,500
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
Rectifiers 200V 1a Rectifier Glass Passivated Product overview: RGF1D from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-RGF1D can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 1A DO214AC
FAST DIODE, 1A, 200V, DO-214AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single
Rectifiers 200V 1a Rectifier Glass Passivated
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | RGF1D | 084100-RGF1D | RGF1DTR-ND | 2085-RGF1D | RGF1D | 58K2130 | RGF1D |
| Product Name | Diodes, Rectifiers - Single - RGF1D | Single Diodes | 200V 1a Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Diode, 1A, 200V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | |
| Package | SMA; SMA-B/S | Reel | DO-214AC | ||||
| Life Cycle Stage | Active | Declining | |||||
| Diode Type | Standard | ||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | ||||
| VR | 200 volts |