Vishay Intertechnology, Inc. Single Diodes RGP10G-E3/73

Description
Diode Standard 400V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Standard 400V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RGP10G-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RGP10G-E3/73GITB-ND
Single Diodes RGP10G-E3/73GITB-ND
Diode Standard 400V 1A Through Hole DO-204AL (DO-41)

Diode Standard 400V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - RGP10G-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RGP10G-E3/73GICT-ND
Single Diodes RGP10G-E3/73GICT-ND
Diode Standard 400V 1A Through Hole DO-204AL (DO-41)

Diode Standard 400V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes, Rectifiers - Single - RGP10G-E3/73 - 775061-RGP10G-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RGP10G-E3/73
775061-RGP10G-E3/73
Diodes, Rectifiers - Single - RGP10G-E3/73 775061-RGP10G-E3/73
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 775061-RGP10G-E3/73 Series: SUPERECTIFIER Packaging: Tape in Box Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DO-204AL, DO-41, Axial Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Family Name: RGP10G Categories: Discrete Semiconductor Products Manufacturer Package: DO-204AL (DO-41) Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 1A Voltage - DC Reverse (Vr) (Maximum): 400V Alternative Parts (Cross-Reference): RGP10G_NL; RGP10G; RL104FG; Introduction Date: September 25, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 775061-RGP10G-E3/73
Series: SUPERECTIFIER
Packaging: Tape in Box
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-204AL, DO-41, Axial
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: RGP10G
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-204AL (DO-41)
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 1A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): RGP10G_NL; RGP10G; RL104FG;
Introduction Date: September 25, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
400V 1A Diode and Rectifier - 280-RGP10G-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-RGP10G-E3/73
400V 1A Diode and Rectifier 280-RGP10G-E3/73
SWITING 400V 1A 2PIN DO-204AL AMMO - Ammo Pack Product overview: RGP10G-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP10G-E3/73 can be used for catalog matching and distributor lookup.

SWITING 400V 1A 2PIN DO-204AL AMMO - Ammo Pack Product overview: RGP10G-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP10G-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RGP10G-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RGP10G-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers RGP10G-E3/73
DIODE GEN PURP 400V 1A DO204AL

DIODE GEN PURP 400V 1A DO204AL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number RGP10G-E3/73GITB-ND 775061-RGP10G-E3/73 280-RGP10G-E3/73 RGP10G-E3/73
Product Name Single Diodes Diodes, Rectifiers - Single - RGP10G-E3/73 400V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Type Standard
VF 1.3 volts 1.3 volts
VR 400 volts
Unlock Full Specs
to access all available technical data