ROHM Semiconductor USA, LLC Fast Recovery Diode RF1501TF3S

Description
ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.
Request a Quote Datasheet
Description
ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast Recovery Diode - RF1501TF3S - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Fast Recovery Diode
RF1501TF3S
Fast Recovery Diode RF1501TF3S
ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.

ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.

Supplier's Site Datasheet
Fast Recovery Diode - RF1501TF3S - ROHM Semiconductor GmbH
Willich, Germany
Fast Recovery Diode
RF1501TF3S
Fast Recovery Diode RF1501TF3S
ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.

ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.

Supplier's Site Datasheet
300V 20A Diode and Rectifier - 280-RF1501TF3S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300V 20A Diode and Rectifier
280-RF1501TF3S
300V 20A Diode and Rectifier 280-RF1501TF3S
DIODE GEN PURP 300V 20A TO220NFM Product overview: RF1501TF3S from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF1501TF3S can be used for catalog matching and distributor lookup.

DIODE GEN PURP 300V 20A TO220NFM Product overview: RF1501TF3S from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF1501TF3S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RF1501TF3S - 042313-RF1501TF3S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RF1501TF3S
042313-RF1501TF3S
Diodes, Rectifiers - Single - RF1501TF3S 042313-RF1501TF3S
Manufacturer: Rohm Semiconductor Win Source Part Number: 042313-RF1501TF3S Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Current - Average Rectified (Io): 20A Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: TO-220NFM Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 042313-RF1501TF3S
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 20A
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: TO-220NFM
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - RF1501TF3S-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RF1501TF3S-ND
Single Diodes RF1501TF3S-ND
Diode Standard 300V 20A Through Hole TO-220NFM

Diode Standard 300V 20A Through Hole TO-220NFM

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
RF1501TF3S
Rectifiers RF1501TF3S
Rectifiers DIODE FAST REC 350V 20.0A TO-220

Rectifiers DIODE FAST REC 350V 20.0A TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RF1501TF3S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RF1501TF3S
Discrete Semiconductor Products - Diodes - Rectifiers RF1501TF3S
DIODE GEN PURP 300V 20A TO220NFM

DIODE GEN PURP 300V 20A TO220NFM

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Step Recovery Diodes Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number RF1501TF3S RF1501TF3S 280-RF1501TF3S 042313-RF1501TF3S RF1501TF3S-ND RF1501TF3S RF1501TF3S
Product Name Fast Recovery Diode Fast Recovery Diode 300V 20A Diode and Rectifier Diodes, Rectifiers - Single - RF1501TF3S Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS RoHS RoHS
VF 1.5 volts 1.5 volts
IF 20000 mA 20000 mA
VR 300 volts 300 volts 300 volts
Tj -55 to 150 C (-67 to 302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data